EEPROM Memory IC 1Mb (128K x 8) Parallel 200ns 32-PLCC (13.97x11.43)
IC EEPROM 1MBIT PARALLEL 32PLCC Product overview: AT28LV010-20JU-319 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT28LV010-20JU-3
Manufacturer: Microchip Technology
Category: Integrated Circuits (ICs) Memory Memory
Package: Tube
Product Status: Active
Memory Type: Non-Volatile
Memory Format: EEPROM
Voltage - Supply: 3V ~ 3.6V
Operating Temperature: -40°C ~ 85°C (TC)
Mounting Type: Surface Mount
Package / Case: 32-LCC (J-Lead)
EEPROM Memory IC 1Mbit Parallel 200 ns 32-PLCC (13.97x11.43)
IC EEPROM 1MBIT PARALLEL 32PLCC
IC EEPROM 1MBIT PARALLEL 32PLCC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AT28LV010-20JU-319-ND | 774-AT28LV010-20JU-319 | AT28LV010-20JU-319 | AT28LV010-20JU-319 | AT28LV010-20JU-319 | |
| Product Name | Memory | Memory IC and Storage Component | Integrated Circuits (ICs) Memory Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | EEPROM | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |||
| Density | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits | |
| Package Type | PLCC; 32-LCC (J-Lead) | 32-LCC (J-Lead) | ||||
| Supply Voltage | 3V ~ 3.6V | -3.3V; 3.135 | 3V ~ 3.6V | 3.6V; 3V ~ 3.6V | Surface Mount |