IC EEPROM 64KBIT PARALLEL 32PLCC Product overview: AT28HC64BF-12JU from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT28HC64BF-12JU can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 911904-AT28HC64BF-12
Operating Temperature Range: -40°C ~ 85°C (TC)
Features: EEPROM Memory IC 64Kb (8K x 8) Parallel 32-PLCC (13.97x11.43)
Package: 32-LCC (J-Lead)
Package: Tube
Mounting: Surface Mount
Family Name: AT28HC64
Categories: Integrated Circuits (ICs)
Case / Package: 32-PLCC (13.97x11.43)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 32
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 50 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
EEPROM Memory IC 64Kb (8K x 8) Parallel 120ns 32-PLCC (13.97x11.43)
IC EEPROM 64KBIT PARALLEL 32PLCC
PARALLEL EEPROM, 64KBIT, PLCC-32; Memory Interface Type:Parallel; Memory Size:64Kbit; EEPROM Memory Configuration:8K x 8bit; Clock Frequency:5MHz; Memory Case Style:LCC; No. of Pins:32Pins; Supply Voltage Min:4.5V; MSL:MSL 2 - 1 yearRoHS Compliant: Yes
EEPROM Memory IC 64Kbit Parallel 120 ns 32-PLCC (13.97x11.43)
IC EEPROM 64KBIT PARALLEL 32PLCC
IC EEPROM 64KBIT PARALLEL 32PLCC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-AT28HC64BF-12JU | 911904-AT28HC64BF-12JU | AT28HC64BF-12JU-ND | 1771655P | 1771464 | AT28HC64BF-12JU | 68T4430 | AT28HC64BF-12JU | AT28HC64BF-12JU | AT28HC64BF-12JU |
| Product Name | Memory IC and Storage Component | Memory - EEPROM - AT28HC64BF-12JU | Memory | EEPROM | EEPROM | Integrated Circuits (ICs) - Memory - Memory | Parallel Eeprom, 64Kbit, Plcc-32; Memory Interface Type Microchip | Memory | Memory | Memory |
| Memory Category | EEPROM | EEPROM | EEPROM | EEPROM | EEPROM | EEPROM; Non-Volatile | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; EEPROM |
| Access Time | 120 ns | 120 ns | 120 ns | 120 ns | 120 ns | |||||
| Data Retention | 10 years | |||||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||||
| Density | 64 kbits | 512 kbits | 64 kbits | 64 kbits | 64 kbits | 64 kbits | 64 kbits | 64 kbits |