IC FLASH 32MBIT SPI 40MHZ 28TSOP Product overview: AT45DB321C-TU from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 40MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT45DB321C-TU can be used for catalog matching and distributor lookup.
FLASH Memory IC 32Mb (528 Bytes x 8192 pages) SPI 40MHz 28-TSOP
Manufacturer: Microchip Technology
Win Source Part Number: 221174-AT45DB321C-TU
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 32Mb (528 Bytes x 8192 pages)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TC)
Case / Package: 28-TSOP
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 40MHz
Alternative Parts (Cross-Reference): AT45DB321D-TU; AT45DB321C-TU-T; AT45DB321C-TC;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
IC FLASH 32MBIT SPI 40MHZ 28TSOP
IC FLASH 32MBIT SPI 40MHZ 28TSOP
IC FLASH 32MBIT SPI 40MHZ 28TSOP
FLASH Memory IC 32Mbit SPI 40 MHz 28-TSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-AT45DB321C-TU | AT45DB321C-TU-ND | 221174-AT45DB321C-TU | AT45DB321C-TU | AT45DB321C-TU | AT45DB321C-TU | AT45DB321C-TU |
| Product Name | 40MHZ Memory IC and Storage Component | Memory | Memory - Flash - AT45DB321C-TU | Integrated Circuits (ICs) - Memory | Memory | Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash | Flash; FLASH | Flash; Non-Volatile | Flash; Flash | Flash; FLASH | Flash; FLASH |
| Cycle Time | 1.50E7 ns | ||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | TSSOP; Tray | TSSOP; "28-TSSOP (0.465"", 11.80mm Width)" | SOP; 28-TSOP | SSOP; TSSOP | 28-TSSOP (0.465", 11.80mm Width) | SSOP; TSSOP; 28-TSSOP (0.465\", 11.80mm Width) |