Microchip Technology, Inc. Memory - AT29C256-15PC AT29C256-15PC

Description
Manufacturer: Atmel Win Source Part Number: 1148332-AT29C256-15P C Manufacturer Homepage: www.atmel.com Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Atmel Win Source Part Number: 1148332-AT29C256-15P C Manufacturer Homepage: www.atmel.com Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT29C256-15PC - 1148332-AT29C256-15PC - Win Source Electronics
Laguna Hills, CA, United States
Memory - AT29C256-15PC
1148332-AT29C256-15PC
Memory - AT29C256-15PC 1148332-AT29C256-15PC
Manufacturer: Atmel Win Source Part Number: 1148332-AT29C256-15P C Manufacturer Homepage: www.atmel.com Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Atmel
Win Source Part Number: 1148332-AT29C256-15PC
Manufacturer Homepage: www.atmel.com
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
Memory IC and Storage Component
774-AT29C256-15PC
Memory IC and Storage Component 774-AT29C256-15PC
IC FLASH 256KBIT PARALLEL 28DIP Product overview: AT29C256-15PC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT29C256-15PC can be used for catalog matching and distributor lookup.

IC FLASH 256KBIT PARALLEL 28DIP Product overview: AT29C256-15PC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT29C256-15PC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - AT29C256-15PC-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 256Kb (32K x 8) Parallel 150ns 28-PDIP

FLASH Memory IC 256Kb (32K x 8) Parallel 150ns 28-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - AT29C256-15PC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT29C256-15PC
Integrated Circuits (ICs) - Memory AT29C256-15PC
IC FLASH 256KBIT PARALLEL 28DIP

IC FLASH 256KBIT PARALLEL 28DIP

Supplier's Site
IC FLASH 256KBIT PARALLEL 28DIP

IC FLASH 256KBIT PARALLEL 28DIP

Supplier's Site Datasheet
Memory - AT29C256-15PC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 256Kbit Parallel 150 ns 28-PDIP

FLASH Memory IC 256Kbit Parallel 150 ns 28-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1148332-AT29C256-15PC 774-AT29C256-15PC AT29C256-15PC-ND AT29C256-15PC AT29C256-15PC AT29C256-15PC
Product Name Memory - AT29C256-15PC Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory Memory Memory
Memory Category Flash Flash; Non-Volatile Flash Flash; Non-Volatile Flash; Flash Flash; FLASH
Access Time 150 ns 150 ns 150 ns 150 ns
Cycle Time 1.00E7 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - RAM - MT5C1008CW-45/883C - 1230137-MT5C1008CW-45/883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Memory - 6116SA45TPI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 45 ns
Density 16 kbits
View Details
Flash Memory - 1882828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Controllers - DP8422AV-20 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers