Microchip Technology, Inc. Integrated Temperature Sensor with EEPROM AT30TSE002A

Description
Microchip Technology Inc.’s AT30TSE002A digital temperature sensor converts temperature from -40°C and +125°C to a digital word. This sensor meets JEDEC Specification JC42.4 Mobile Platform Memory Module Thermal Sensor Component. It provides an accuracy of ±0.5°C/±1°C (typical/maximum) from +75°C to +95°C. In addition, this device has an internal 256 Byte EEPROM which can be used to store vital system or end product data. Additional Features Meets JEDEC Specification JC42.4 Temperature Sensor + 2 Kbit Serial EEPROM EEPROM for Serial Presence Detect (SPD) Optimized for Voltage Range: 2.7V to 3.6V Shutdown/Standby Current: 3 µA (max.) 2-wire I2C™/SMBus Interface meets 25ms to 35ms SMbus timeout Available Packages: DFN-8 Serial EEPROM Features Operating Current: Write 1.1 mA (typical) for 3.5 ms (typical) Read 100 µA (typical) Permanent and Reversible Software Write Protect Software Write Protection for the lower 1 Kbit Organized as 1 block of 256 x 8-bit (2 Kbit) Temperature Sensor Features Class B — Temperature-to-Digit al Converter Sensor Accuracy: ±0.5°C/±1°C (typ./max.) +75°C to +95°C ±1°C/±2°C (typ./max.) +40°C to +125°C ±2°C/±3°C (typ./max.) -20°C to +125°C Operating Current: 200 µA (typical)
Datasheet
Description
Microchip Technology Inc.’s AT30TSE002A digital temperature sensor converts temperature from -40°C and +125°C to a digital word. This sensor meets JEDEC Specification JC42.4 Mobile Platform Memory Module Thermal Sensor Component. It provides an accuracy of ±0.5°C/±1°C (typical/maximum) from +75°C to +95°C. In addition, this device has an internal 256 Byte EEPROM which can be used to store vital system or end product data. Additional Features Meets JEDEC Specification JC42.4 Temperature Sensor + 2 Kbit Serial EEPROM EEPROM for Serial Presence Detect (SPD) Optimized for Voltage Range: 2.7V to 3.6V Shutdown/Standby Current: 3 µA (max.) 2-wire I2C™/SMBus Interface meets 25ms to 35ms SMbus timeout Available Packages: DFN-8 Serial EEPROM Features Operating Current: Write 1.1 mA (typical) for 3.5 ms (typical) Read 100 µA (typical) Permanent and Reversible Software Write Protect Software Write Protection for the lower 1 Kbit Organized as 1 block of 256 x 8-bit (2 Kbit) Temperature Sensor Features Class B — Temperature-to-Digit al Converter Sensor Accuracy: ±0.5°C/±1°C (typ./max.) +75°C to +95°C ±1°C/±2°C (typ./max.) +40°C to +125°C ±2°C/±3°C (typ./max.) -20°C to +125°C Operating Current: 200 µA (typical)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Temperature Sensor with EEPROM - AT30TSE002A - Microchip Technology, Inc.
Chandler, AZ, United States
Integrated Temperature Sensor with EEPROM
AT30TSE002A
Integrated Temperature Sensor with EEPROM AT30TSE002A
Microchip Technology Inc.’s AT30TSE002A digital temperature sensor converts temperature from -40°C and +125°C to a digital word. This sensor meets JEDEC Specification JC42.4 Mobile Platform Memory Module Thermal Sensor Component. It provides an accuracy of ±0.5°C/±1°C (typical/maximum) from +75°C to +95°C. In addition, this device has an internal 256 Byte EEPROM which can be used to store vital system or end product data. Additional Features Meets JEDEC Specification JC42.4 Temperature Sensor + 2 Kbit Serial EEPROM EEPROM for Serial Presence Detect (SPD) Optimized for Voltage Range: 2.7V to 3.6V Shutdown/Standby Current: 3 µA (max.) 2-wire I2C™/SMBus Interface meets 25ms to 35ms SMbus timeout Available Packages: DFN-8 Serial EEPROM Features Operating Current: Write 1.1 mA (typical) for 3.5 ms (typical) Read 100 µA (typical) Permanent and Reversible Software Write Protect Software Write Protection for the lower 1 Kbit Organized as 1 block of 256 x 8-bit (2 Kbit) Temperature Sensor Features Class B — Temperature-to-Digit al Converter Sensor Accuracy: ±0.5°C/±1°C (typ./max.) +75°C to +95°C ±1°C/±2°C (typ./max.) +40°C to +125°C ±2°C/±3°C (typ./max.) -20°C to +125°C Operating Current: 200 µA (typical)

Microchip Technology Inc.’s AT30TSE002A digital temperature sensor converts temperature from -40°C and +125°C to a digital word. This sensor meets JEDEC Specification JC42.4 Mobile Platform Memory Module Thermal Sensor Component. It provides an accuracy of ±0.5°C/±1°C (typical/maximum) from +75°C to +95°C. In addition, this device has an internal 256 Byte EEPROM which can be used to store vital system or end product data.

Additional Features

    • Meets JEDEC Specification JC42.4
    • Temperature Sensor + 2 Kbit Serial EEPROM
    • EEPROM for Serial Presence Detect (SPD)
    • Optimized for Voltage Range: 2.7V to 3.6V
    • Shutdown/Standby Current: 3 µA (max.)
    • 2-wire I2C™/SMBus Interface
      • meets 25ms to 35ms SMbus timeout
    • Available Packages:
      • DFN-8
    • Serial EEPROM Features
      • Operating Current:
        • Write 1.1 mA (typical) for 3.5 ms (typical)
        • Read 100 µA (typical)
      • Permanent and Reversible Software Write Protect
      • Software Write Protection for the lower 1 Kbit
      • Organized as 1 block of 256 x 8-bit (2 Kbit)
      • Temperature Sensor Features
        • Class B — Temperature-to-Digital Converter
        • Sensor Accuracy:
          • ±0.5°C/±1°C (typ./max.) +75°C to +95°C
          • ±1°C/±2°C (typ./max.) +40°C to +125°C
          • ±2°C/±3°C (typ./max.) -20°C to +125°C
      • Operating Current: 200 µA (typical)
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Memory Chips
Product Number AT30TSE002A
Product Name Integrated Temperature Sensor with EEPROM
Memory Category EEPROM
Unlock Full Specs
to access all available technical data

Similar Products

Memory - RAM - MT5C1005C-25L-883C - 1204596-MT5C1005C-25L-883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Flash Memory - 1882521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details