EEPROM Memory IC 256Kb (32K x 8) Parallel 90ns 32-LCC (11.43x13.97)
IC EEPROM 256KBIT PARALLEL 32LCC
EEPROM Memory IC 256Kbit Parallel 90 ns 32-LCC (11.43x13.97)
IC EEPROM 256KBIT PARALLEL 32LCC
EEPROM, 256KBIT, -55 TO 125DEG C; Memory Size:256Kbit; EEPROM Memory Configuration:32K x 8bit; Memory Interface Type:Parallel; Clock Frequency:-; Memory Case Style:LCC; No. of Pins:32Pins; Supply Voltage Min:4.5V RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AT28HC256E90LM883-ND | AT28HC256E-90LM/883 | AT28HC256E-90LM/883 | AT28HC256E-90LM/883 | 68T4407 |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Eeprom, 256Kbit, -55 To 125Deg C; Memory Size Microchip |
| Memory Category | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Package Type | 32-CLCC | 32-CLCC | LCC | ||
| Supply Voltage | 4.5V ~ 5.5V | Surface Mount | 4.5V ~ 5.5V |