IC EEPROM 1MBIT PARALLEL 32PLCC Product overview: AT28LV010-20JU-630 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT28LV010-20JU-6
EEPROM Memory IC 1Mb (128K x 8) Parallel 200ns 32-PLCC (13.97x11.43)
IC EEPROM 1MBIT PARALLEL 32PLCC
EEPROM Memory IC 1Mbit Parallel 200 ns 32-PLCC (13.97x11.43)
IC EEPROM 1MBIT PARALLEL 32PLCC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-AT28LV010-20JU-630 | AT28LV010-20JU-630TR-ND | AT28LV010-20JU-630 | AT28LV010-20JU-630 | AT28LV010-20JU-630 |
| Product Name | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | EEPROM | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM |
| Access Time | 200 ns | 200 ns | 200 ns | 200 ns | |
| Data Retention | 10 years | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits |