FLASH Memory IC 1Mb (64K x 16) Parallel 200ns 44-PLCC (16.6x16.6)
IC FLASH 1MBIT PARALLEL 44PLCC
FLASH Memory IC 1Mbit Parallel 200 ns 44-PLCC (16.6x16.6)
IC FLASH 1MBIT PARALLEL 44PLCC
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AT29LV1024-20JC-ND | AT29LV1024-20JC | AT29LV1024-20JC | AT29LV1024-20JC |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | Flash | Flash; Flash | Flash; FLASH | Flash; Non-Volatile |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Density | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits |