Manufacturer: Microchip Technology
Win Source Part Number: 090395-AT45DB161D-SU
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 16Mb (528 Bytes x 4096 pages)
Family Name: AT45DB161D
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TC)
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.5 V to 3.6 V
Memory Format: FLASH
Max Frequency: 50MHz
Alternative Parts (Cross-Reference): SST25VF016B-50-4C-S2
Introduction Date: October 01, 2012
ECCN: 3A991
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
FLASH Memory IC 16Mb (528 Bytes x 4096 pages) SPI 66MHz 8-SOIC
IC FLASH 16MBIT SPI 66MHZ 8SOIC
IC FLASH 16MBIT SPI 66MHZ 8SOIC
IC, FLASH, 16MB, SOIC-8 - More Details
FLASH Memory IC 16Mbit SPI 66 MHz 8-SOIC
IC FLASH 16MBIT SPI 66MHZ 8SOIC
DATAFLASH, 16M 2.5V 8SOIC
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Utmel Electronic Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 090395-AT45DB161D-SU | AT45DB161D-SU-ND | AT45DB161D-SU | AT45DB161D-SU | 536-AT45DB161D-SU | AT45DB161D-SU | AT45DB161D-SU | 70123869 |
| Product Name | Memory - Flash - AT45DB161D-SU | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | IC, FLASH, 16MB, SOIC-8 - More Details | Memory | Memory | DATAFLASH, 16M 2.5V 8SOIC |
| Memory Category | Flash; FLASH | Flash | Flash; Non-Volatile | Flash; FLASH | Flash; Non-Volatile | Flash; FLASH | Flash; Flash | Flash |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to ? C (-40 to ? F) | ||
| Package Type | SOIC; 8-SOIC | SOIC; "8-SOIC (0.209"", 5.30mm Width)" | SOIC; 8-SOIC (0.209", 5.30mm Width) | SOIC; 8-SOIC (0.209, 5.30mm Width) | SOIC; 8-SOIC (0.209\", 5.30mm Width) | SOIC | ||
| Supply Voltage | 2.5 V ~ 3.6 V | 2.7V ~ 3.6V | Surface Mount | 2.7V ~ 3.6V | 2.7V~3.6V | 3.6V; 2.7V ~ 3.6V | ||
| Density | 16000 kbits | 16000 kbits | 16000 kbits | 16000 kbits | 16000 kbits | 16000 kbits |