The AT28HC64B-12SU is a high-performance EEPROM memory device with a capacity of 64Kb, organized as 8K x 8 bits. It features fast read access times of 70 ns and supports automatic page write operations, allowing for the writing of up to 64 bytes in a single cycle. The maximum page write cycle time is 10 ms, with an optional faster time of 2 ms available. This EEPROM operates with a single 5V ±10% supply and has low power dissipation, consuming 40 mA during active operation and only 100 µA in CMOS standby mode. It includes hardware and software data protection mechanisms, ensuring data integrity during write operations. The device supports data polling and toggle bit functionality for end-of-write detection, enhancing reliability during data operations. Manufactured using advanced CMOS technology, the AT28HC64B offers high endurance of 100,000 write cycles and a data retention period of up to 10 years. It is compatible with both CMOS and TTL logic levels and is available in a 28-lead SOIC package. The operating temperature range is from -40°C to 85°C, making it suitable for industrial applications.
IC EEPROM 64KBIT PARALLEL 28SOIC Product overview: AT28HC64B-12SU from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT28HC64B-12SU can be used for catalog matching and distributor lookup.
EEPROM Memory IC 64Kb (8K x 8) Parallel 120ns 28-SOIC
Manufacturer: Microchip Technology
Win Source Part Number: 862109-AT28HC64B-12S
Operating Temperature Range: -40°C ~ 85°C (TC)
Features: EEPROM Memory IC 64Kb (8K x 8) Parallel 28-SOIC
Package: 28-SOIC (0.295", 7.50mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: AT28HC64
Categories: Integrated Circuits (ICs)
Case / Package: 28-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 27
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
IC EEPROM 64KBIT PARALLEL 28SOIC
EEPROM Memory IC 64Kbit Parallel 120 ns 28-SOIC
PARALLEL EEPROM, 64KBIT, WSOIC-28; Memory Interface Type:Parallel; Memory Size:64Kbit; EEPROM Memory Configuration:8K x 8bit; Clock Frequency:5MHz; Memory Case Style:WSOIC; No. of Pins:28Pins; Supply Voltage Min:4.5V; MSL:- RoHS Compliant: Yes
IC EEPROM 64KBIT PARALLEL 28SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-AT28HC64B-12SU | AT28HC64B-12SU-ND | 862109-AT28HC64B-12SU | AT28HC64B-12SU | AT28HC64B-12SU | 68T4423 | AT28HC64B-12SU |
| Product Name | Memory IC and Storage Component | Memory | Memory - EEPROM - AT28HC64B-12SU | Memory | Memory | Parallel Eeprom, 64Kbit, Wsoic-28; Memory Interface Type Microchip | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM | EEPROM; Non-Volatile |
| Access Time | 120 ns | 120 ns | 120 ns | ||||
| Data Retention | 10 years | ||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Density | 64 kbits | 64 kbits | 64 kbits | 64 kbits | 64 kbits |