Microchip Technology, Inc. Memory - AT29C040A-10TC AT29C040A-10TC

Description
Manufacturer: Atmel Win Source Part Number: 1148309-AT29C040A-10 TC Manufacturer Homepage: www.atmel.com Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Atmel Win Source Part Number: 1148309-AT29C040A-10 TC Manufacturer Homepage: www.atmel.com Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT29C040A-10TC - 1148309-AT29C040A-10TC - Win Source Electronics
Laguna Hills, CA, United States
Memory - AT29C040A-10TC
1148309-AT29C040A-10TC
Memory - AT29C040A-10TC 1148309-AT29C040A-10TC
Manufacturer: Atmel Win Source Part Number: 1148309-AT29C040A-10 TC Manufacturer Homepage: www.atmel.com Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Atmel
Win Source Part Number: 1148309-AT29C040A-10TC
Manufacturer Homepage: www.atmel.com
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now
Memory IC and Storage Component - 774-AT29C040A-10TC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AT29C040A-10TC
Memory IC and Storage Component 774-AT29C040A-10TC
IC FLASH 4MBIT PARALLEL 32TSOP Product overview: AT29C040A-10TC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT29C040A-10TC can be used for catalog matching and distributor lookup.

IC FLASH 4MBIT PARALLEL 32TSOP Product overview: AT29C040A-10TC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT29C040A-10TC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - AT29C040A-10TC-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 4Mb (512K x 8) Parallel 100ns 32-TSOP

FLASH Memory IC 4Mb (512K x 8) Parallel 100ns 32-TSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - AT29C040A-10TC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT29C040A-10TC
Integrated Circuits (ICs) - Memory AT29C040A-10TC
IC FLASH 4MBIT PARALLEL 32TSOP

IC FLASH 4MBIT PARALLEL 32TSOP

Supplier's Site
Memory - AT29C040A-10TC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 4Mbit Parallel 100 ns 32-TSOP

FLASH Memory IC 4Mbit Parallel 100 ns 32-TSOP

Buy Now Datasheet
IC FLASH 4MBIT PARALLEL 32TSOP

IC FLASH 4MBIT PARALLEL 32TSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1148309-AT29C040A-10TC 774-AT29C040A-10TC AT29C040A-10TC-ND AT29C040A-10TC AT29C040A-10TC AT29C040A-10TC
Product Name Memory - AT29C040A-10TC Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory Memory Memory
Memory Category Flash Flash; Non-Volatile Flash Flash; Non-Volatile Flash; FLASH Flash; Flash
Access Time 100 ns 100 ns 100 ns 100 ns
Cycle Time 1.00E7 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 8 611 200 833 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - AS58LC1001 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 250 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic - FIFOs Memory - 67C401-15N - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details
Flash Memory - 1882745P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 32000 kbits
Package Type USON
View Details