FLASH Memory IC 2Mb (264 Bytes x 1024 pages) SPI 5MHz 32-PLCC (13.97x11.43)
IC FLASH 2MBIT SPI 5MHZ 32PLCC
IC FLASH 2MBIT SPI 5MHZ 32PLCC
FLASH Memory IC 2Mbit SPI 5 MHz 32-PLCC (13.97x11.43)
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AT45DB021-JC-ND | AT45DB021-JC | AT45DB021-JC | AT45DB021-JC |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | Flash | Flash; Flash | Flash; Non-Volatile | Flash; FLASH |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Density | 2000 kbits | 2000 kbits | 2000 kbits | 2000 kbits |