Microchip Technology, Inc. Memory AT28HC64B-70PC

Description
EEPROM Memory IC 64Kb (8K x 8) Parallel 70ns 28-PDIP
Request a Quote
Description
EEPROM Memory IC 64Kb (8K x 8) Parallel 70ns 28-PDIP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AT28HC64B-70PC is a high-performance electrically-erasable and programmable read-only memory (EEPROM) with a capacity of 64K bits, organized as 8,192 words of 8 bits each. It features a fast read access time of 70 ns and supports automatic page write operations, allowing for the writing of 1 to 64 bytes of data simultaneously. The maximum page write cycle time is 10 ms, with an optional faster time of 2 ms. This EEPROM operates with a single 5 V ±10% supply and has low power dissipation, with an active current of 40 mA and a standby current of 100 µA. It is designed with hardware and software data protection features, ensuring data integrity during write operations. The device includes a DATA polling mechanism for end-of-write detection and is built using high-reliability CMOS technology, offering an endurance of 100,000 cycles and data retention of up to 10 years. The AT28HC64B-70PC is compatible with both CMOS and TTL logic levels and is available in various package types, including 28-lead PDIP, SOIC, and PLCC. It is suitable for commercial applications with an operating temperature range of 0°C to 70°C.

Datasheet Summary
Powered by GS/AI

The AT28HC64B-70PC is a high-performance electrically-erasable and programmable read-only memory (EEPROM) with a capacity of 64K bits, organized as 8,192 words of 8 bits each. It features a fast read access time of 70 ns and supports automatic page write operations, allowing for the writing of 1 to 64 bytes of data simultaneously. The maximum page write cycle time is 10 ms, with an optional faster time of 2 ms. This EEPROM operates with a single 5 V ±10% supply and has low power dissipation, with an active current of 40 mA and a standby current of 100 µA. It is designed with hardware and software data protection features, ensuring data integrity during write operations. The device includes a DATA polling mechanism for end-of-write detection and is built using high-reliability CMOS technology, offering an endurance of 100,000 cycles and data retention of up to 10 years. The AT28HC64B-70PC is compatible with both CMOS and TTL logic levels and is available in various package types, including 28-lead PDIP, SOIC, and PLCC. It is suitable for commercial applications with an operating temperature range of 0°C to 70°C.

Suppliers

Company
Product
Description
Supplier Links
Memory - AT28HC64B-70PC-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 64Kb (8K x 8) Parallel 70ns 28-PDIP

EEPROM Memory IC 64Kb (8K x 8) Parallel 70ns 28-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - AT28HC64B-70PC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT28HC64B-70PC
Integrated Circuits (ICs) - Memory AT28HC64B-70PC
IC EEPROM 64KBIT PARALLEL 28DIP

IC EEPROM 64KBIT PARALLEL 28DIP

Supplier's Site
IC EEPROM 64KBIT PARALLEL 28DIP

IC EEPROM 64KBIT PARALLEL 28DIP

Supplier's Site Datasheet
Memory - AT28HC64B-70PC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 64Kbit Parallel 70 ns 28-PDIP

EEPROM Memory IC 64Kbit Parallel 70 ns 28-PDIP

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT28HC64B-70PC-ND AT28HC64B-70PC AT28HC64B-70PC AT28HC64B-70PC
Product Name Memory Integrated Circuits (ICs) - Memory Memory Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type DIP; "28-DIP (0.600"", 15.24mm)" DIP; 28-DIP (0.600\", 15.24mm)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8E128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 250 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic - FIFOs Memory - 67C401-10NL - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details
Flash Memory - 1882828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details