EEPROM, 256X8, Serial, CMOS, PDSO8
EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns 8-TSSOP
IC EEPROM 2KBIT I2C 8TSSOP Product overview: AT34C02C-TH-B from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT34C02C-TH-B can be used for catalog matching and distributor lookup.
Manufacturer: Atmel
Win Source Part Number: 1148417-AT34C02C-TH-
Manufacturer Homepage: www.atmel.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
IC EEPROM 2KBIT I2C 8TSSOP
EEPROM Memory IC 2Kbit I²C 400 kHz 900 ns 8-TSSOP
EEPROM Memory IC 2Kbit I²C 400 kHz 900 ns 8-TSSOP
IC EEPROM 2KBIT I2C 8TSSOP
| Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AT34C02C-TH-B | AT34C02C-TH-B-ND | 774-AT34C02C-TH-B | 1148417-AT34C02C-TH-B | AT34C02C-TH-B | AT34C02C-TH-B | AT34C02C-TH-B |
| Product Name | Memory | Memory IC and Storage Component | Memory - AT34C02C-TH-B | Memory | Memory | Integrated Circuits (ICs) - Memory | |
| Memory Category | EEPROM | EEPROM | EEPROM; Non-Volatile | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Logic Family | CMOS | ||||||
| Package Type | SOIC; TSSOIC8 | TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | TSSOP; Tube | SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) | SSOP; TSSOP | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Supply Voltage | 1.7V ~ 5.5V | 1.7V ~ 5.5V | 1.7V ~ 5.5V | 1.7V ~ 5.5V |