FLASH Memory IC 16Mb (528 Bytes x 4096 pages) SPI 66MHz 24-CBGA (6x8)
IC FLASH 16MBIT SPI 66MHZ 24CBGA Product overview: AT45DB161D-CCU from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 66MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 66MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT45DB161D-CCU can be used for catalog matching and distributor lookup.
IC FLASH 16MBIT SPI 66MHZ 24CBGA
FLASH Memory IC 16Mbit SPI 66 MHz 24-CBGA (6x8)
IC FLASH 16MBIT SPI 66MHZ 24CBGA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AT45DB161D-CCU-ND | 774-AT45DB161D-CCU | AT45DB161D-CCU | AT45DB161D-CCU | AT45DB161D-CCU |
| Product Name | Memory | 66MHZ Memory IC and Storage Component | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash; Non-Volatile | Flash; FLASH | Flash; Flash |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 16000 kbits | 16000 kbits | 16000 kbits | 16000 kbits | |
| Package Type | 24-LBGA, CSPBGA | BGA; CSP; Tray | BGA | BGA; 24-LBGA, CSPBGA |