Microchip Technology, Inc. Memory AT45DB642D-CU

Description
FLASH Memory IC 64Mb (1056 Bytes x 8192 pages) SPI 66MHz 24-CBGA (6x8)
Request a Quote Datasheet
Description
FLASH Memory IC 64Mb (1056 Bytes x 8192 pages) SPI 66MHz 24-CBGA (6x8)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT45DB642D-CU-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 64Mb (1056 Bytes x 8192 pages) SPI 66MHz 24-CBGA (6x8)

FLASH Memory IC 64Mb (1056 Bytes x 8192 pages) SPI 66MHz 24-CBGA (6x8)

Buy Now Datasheet
Memory - AT45DB642D-CU - 1148511-AT45DB642D-CU - Win Source Electronics
Laguna Hills, CA, United States
Memory - AT45DB642D-CU
1148511-AT45DB642D-CU
Memory - AT45DB642D-CU 1148511-AT45DB642D-CU
Manufacturer: Atmel Win Source Part Number: 1148511-AT45DB642D-C U Manufacturer Homepage: www.atmel.com Alternative Parts (Cross-Reference): AT45DB642D-CNU; AT45DB642D-TU-T; AT45DB642D-CU; AT45DB642D-TU; Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Atmel
Win Source Part Number: 1148511-AT45DB642D-CU
Manufacturer Homepage: www.atmel.com
Alternative Parts (Cross-Reference): AT45DB642D-CNU; AT45DB642D-TU-T; AT45DB642D-CU; AT45DB642D-TU;
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now
66MHZ Memory IC and Storage Component - 774-AT45DB642D-CU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
66MHZ Memory IC and Storage Component
774-AT45DB642D-CU
66MHZ Memory IC and Storage Component 774-AT45DB642D-CU
IC FLASH 64MBIT SPI 66MHZ 24CBGA Product overview: AT45DB642D-CU from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 66MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 66MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT45DB642D-CU can be used for catalog matching and distributor lookup.

IC FLASH 64MBIT SPI 66MHZ 24CBGA Product overview: AT45DB642D-CU from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 66MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 66MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT45DB642D-CU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC FLASH 64MBIT SPI 66MHZ 24CBGA

IC FLASH 64MBIT SPI 66MHZ 24CBGA

Supplier's Site
Memory - AT45DB642D-CU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 64Mbit SPI 66 MHz 24-CBGA (6x8)

FLASH Memory IC 64Mbit SPI 66 MHz 24-CBGA (6x8)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - AT45DB642D-CU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT45DB642D-CU
Integrated Circuits (ICs) - Memory AT45DB642D-CU
IC FLASH 64MBIT SPI 66MHZ 24CBGA

IC FLASH 64MBIT SPI 66MHZ 24CBGA

Supplier's Site
IC FLASH 64MBIT SPI 66MHZ 24CBGA

IC FLASH 64MBIT SPI 66MHZ 24CBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT45DB642D-CU-ND 1148511-AT45DB642D-CU 774-AT45DB642D-CU AT45DB642D-CU AT45DB642D-CU AT45DB642D-CU AT45DB642D-CU
Product Name Memory Memory - AT45DB642D-CU 66MHZ Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory Memory
Memory Category Flash Flash Flash; Non-Volatile Flash; FLASH Flash; FLASH Flash; Non-Volatile Flash; Flash
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 64000 kbits 64000 kbits 64000 kbits 64000 kbits 64000 kbits
Package Type 24-LBGA, CSPBGA BGA; CSP; Tray 24-LBGA, CSPBGA BGA; 24-LBGA, CSPBGA BGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - S25FL128SAGMFN000 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 128000 kbits
View Details
Memory IC and Storage Component - 736-DP8421AVX-25 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 C (32 F)
Package Type LCC
View Details
4 suppliers
Flash Memory, 40Mbit, 70Ns, 32-Tsop; Flash Memory Type Cypress Infineon Technologies - 42K8403 - Newark, An Avnet Company
Specs
Memory Category Flash
Density 40000 kbits
Package Type TSOP
View Details
Memory - RAM - MT5C1008F45L/883C - 1215637-MT5C1008F45L/883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -40 C (-40 F)
Density 1000 kbits
View Details
2 suppliers