FLASH Memory IC 256Kb (32K x 8) Parallel 70ns 28-TSOP
IC FLASH 256KBIT PARALLEL 28TSOP Product overview: AT29C256-70TC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT29C256-70TC can be used for catalog matching and distributor lookup.
Manufacturer: Atmel
Win Source Part Number: 1148336-AT29C256-70T
Manufacturer Homepage: www.atmel.com
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
IC FLASH 256KBIT PARALLEL 28TSOP
IC FLASH 256KBIT PARALLEL 28TSOP
FLASH Memory IC 256Kbit Parallel 70 ns 28-TSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AT29C256-70TC-ND | 774-AT29C256-70TC | 1148336-AT29C256-70TC | AT29C256-70TC | AT29C256-70TC | AT29C256-70TC |
| Product Name | Memory | Memory IC and Storage Component | Memory - AT29C256-70TC | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash | Flash; Flash | Flash; Non-Volatile | Flash; FLASH |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Package Type | TSSOP; "28-TSSOP (0.465"", 11.80mm Width)" | TSSOP; Tray | SSOP; TSSOP | SSOP; TSSOP; 28-TSSOP (0.465\", 11.80mm Width) | ||
| Supply Voltage | 4.5V ~ 5.5V | -4.5V; 4.5V ~ 5.5V | 4.5V ~ 5.5V | 4.5V ~ 5.5V |