Microchip Technology, Inc. Memory AT45DB161B-TC-2.5

Description
FLASH Memory IC 16Mb (528 Bytes x 4096 pages) SPI 15MHz 28-TSOP
Request a Quote Datasheet
Description
FLASH Memory IC 16Mb (528 Bytes x 4096 pages) SPI 15MHz 28-TSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT45DB161B-TC-2.5-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 16Mb (528 Bytes x 4096 pages) SPI 15MHz 28-TSOP

FLASH Memory IC 16Mb (528 Bytes x 4096 pages) SPI 15MHz 28-TSOP

Buy Now Datasheet
15MHZ Memory IC and Storage Component - 774-AT45DB161B-TC-2.5 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15MHZ Memory IC and Storage Component
774-AT45DB161B-TC-2.5
15MHZ Memory IC and Storage Component 774-AT45DB161B-TC-2.5
IC FLASH 16MBIT SPI 15MHZ 28TSOP Product overview: AT45DB161B-TC-2.5 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 15MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT45DB161B-TC-2. 5 can be used for catalog matching and distributor lookup.

IC FLASH 16MBIT SPI 15MHZ 28TSOP Product overview: AT45DB161B-TC-2.5 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 15MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT45DB161B-TC-2.5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - AT45DB161B-TC-2.5 - 1148497-AT45DB161B-TC-2.5 - Win Source Electronics
Laguna Hills, CA, United States
Memory - AT45DB161B-TC-2.5
1148497-AT45DB161B-TC-2.5
Memory - AT45DB161B-TC-2.5 1148497-AT45DB161B-TC-2.5
Manufacturer: Atmel Win Source Part Number: 1148497-AT45DB161B-T C-2.5 Manufacturer Homepage: www.atmel.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Atmel
Win Source Part Number: 1148497-AT45DB161B-TC-2.5
Manufacturer Homepage: www.atmel.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now
Integrated Circuits (ICs) - Memory - AT45DB161B-TC-2.5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT45DB161B-TC-2.5
Integrated Circuits (ICs) - Memory AT45DB161B-TC-2.5
IC FLASH 16MBIT SPI 15MHZ 28TSOP

IC FLASH 16MBIT SPI 15MHZ 28TSOP

Supplier's Site
Memory - AT45DB161B-TC-2.5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 16Mbit SPI 15 MHz 28-TSOP

FLASH Memory IC 16Mbit SPI 15 MHz 28-TSOP

Buy Now Datasheet
IC FLASH 16MBIT SPI 15MHZ 28TSOP

IC FLASH 16MBIT SPI 15MHZ 28TSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT45DB161B-TC-2.5-ND 774-AT45DB161B-TC-2.5 1148497-AT45DB161B-TC-2.5 AT45DB161B-TC-2.5 AT45DB161B-TC-2.5 AT45DB161B-TC-2.5
Product Name Memory 15MHZ Memory IC and Storage Component Memory - AT45DB161B-TC-2.5 Integrated Circuits (ICs) - Memory Memory Memory
Memory Category Flash Flash; Non-Volatile Flash Flash; Non-Volatile Flash; FLASH Flash; Flash
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 16000 kbits 16000 kbits 16000 kbits 16000 kbits
Package Type TSSOP; "28-TSSOP (0.465"", 11.80mm Width)" TSSOP; Tray SSOP; TSSOP SSOP; TSSOP; 28-TSSOP (0.465\", 11.80mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882864P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 1024000 kbits
Package Type WSON
View Details
FIFOs Memory - SN74ACT7201LA15DV - Quarktwin Technology Ltd.
Specs
Data Rate 40 MHz
Access Time 15 ns
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Memory - AS4DDR232M72A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR2
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details