Microchip Technology, Inc. Memory - Flash - AT29C1024-90JC AT29C1024-90JC

Description
Manufacturer: Microchip Technology Win Source Part Number: 199392-AT29C1024-90J C Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH Memory Size: 1Mb (64K x 16) Access Time: 90ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TC) Case / Package: 44-PLCC (16.59x16.59) Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: FLASH Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 199392-AT29C1024-90J C Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH Memory Size: 1Mb (64K x 16) Access Time: 90ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TC) Case / Package: 44-PLCC (16.59x16.59) Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: FLASH Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - AT29C1024-90JC - 199392-AT29C1024-90JC - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - AT29C1024-90JC
199392-AT29C1024-90JC
Memory - Flash - AT29C1024-90JC 199392-AT29C1024-90JC
Manufacturer: Microchip Technology Win Source Part Number: 199392-AT29C1024-90J C Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH Memory Size: 1Mb (64K x 16) Access Time: 90ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TC) Case / Package: 44-PLCC (16.59x16.59) Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: FLASH Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 199392-AT29C1024-90JC
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 1Mb (64K x 16)
Access Time: 90ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TC)
Case / Package: 44-PLCC (16.59x16.59)
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: FLASH
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory IC and Storage Component - 774-AT29C1024-90JC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AT29C1024-90JC
Memory IC and Storage Component 774-AT29C1024-90JC
IC FLASH 1MBIT PARALLEL 44PLCC Product overview: AT29C1024-90JC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT29C1024-90JC can be used for catalog matching and distributor lookup.

IC FLASH 1MBIT PARALLEL 44PLCC Product overview: AT29C1024-90JC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT29C1024-90JC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - AT29C1024-90JC-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 1Mb (64K x 16) Parallel 90ns 44-PLCC (16.6x16.6)

FLASH Memory IC 1Mb (64K x 16) Parallel 90ns 44-PLCC (16.6x16.6)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - AT29C1024-90JC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT29C1024-90JC
Integrated Circuits (ICs) - Memory AT29C1024-90JC
IC FLASH 1MBIT PARALLEL 44PLCC

IC FLASH 1MBIT PARALLEL 44PLCC

Supplier's Site
Memory IC - 122174706 - Radwell International
Willingboro, NJ, United States
Memory IC
122174706
Memory IC 122174706
DISCONTINUED BY MANUFACTURER, FLASH, 64KX16, 90NS, PQCC44. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, FLASH, 64KX16, 90NS, PQCC44. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Memory - AT29C1024-90JC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 1Mbit Parallel 90 ns 44-PLCC (16.6x16.6)

FLASH Memory IC 1Mbit Parallel 90 ns 44-PLCC (16.6x16.6)

Buy Now Datasheet
IC FLASH 1MBIT PARALLEL 44PLCC

IC FLASH 1MBIT PARALLEL 44PLCC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Radwell International Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 199392-AT29C1024-90JC 774-AT29C1024-90JC AT29C1024-90JC-ND AT29C1024-90JC 122174706 AT29C1024-90JC AT29C1024-90JC
Product Name Memory - Flash - AT29C1024-90JC Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory Memory IC Memory Memory
Memory Category Flash; FLASH Flash; Non-Volatile Flash Flash; Non-Volatile Flash Flash; FLASH Flash; Flash
Access Time 90 ns 90 ns 90 ns 90 ns 90 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type PLCC; 44-PLCC (16.59x16.59) Tube 44-LCC (J-Lead) 44-LCC (J-Lead)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8S128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 0418A8ACLAA-5 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 5 ns
Density 8000 kbits
View Details
Flash Memory - 1882526 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details
SN54ABT7819 512 x 18 x 2 Synchronous Bidirectional FIFO Memory - 5962-9470401QXA - Texas Instruments
Specs
Memory Category FIFO
Package Type CPGA
View Details
3 suppliers