Microchip Technology, Inc. Memory - Flash - AT29C512-70PI AT29C512-70PI

Description
Manufacturer: Microchip Technology Win Source Part Number: 768970-AT29C512-70PI Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C (TC) Package: 32-DIP (0.600", 15.24mm) Technology: FLASH Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 512Kb (64K x 8) Access Time: 70ns Part Status: Obsolete(EOL) Family Name: AT29C512 Categories: Integrated Circuits (ICs) Memory Format: FLASH Write Cycle Time - Word, Page: 10ms Memory Interface: Parallel Manufacturer Package: 32-DIP Alternative Parts (Cross-Reference): V29C51000T-90P; V29C51000B-45P; V29C51000T-70P; V29C51000B-70P; Introduction Date: May 16, 1996 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 768970-AT29C512-70PI Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C (TC) Package: 32-DIP (0.600", 15.24mm) Technology: FLASH Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 512Kb (64K x 8) Access Time: 70ns Part Status: Obsolete(EOL) Family Name: AT29C512 Categories: Integrated Circuits (ICs) Memory Format: FLASH Write Cycle Time - Word, Page: 10ms Memory Interface: Parallel Manufacturer Package: 32-DIP Alternative Parts (Cross-Reference): V29C51000T-90P; V29C51000B-45P; V29C51000T-70P; V29C51000B-70P; Introduction Date: May 16, 1996 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - AT29C512-70PI - 768970-AT29C512-70PI - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - AT29C512-70PI
768970-AT29C512-70PI
Memory - Flash - AT29C512-70PI 768970-AT29C512-70PI
Manufacturer: Microchip Technology Win Source Part Number: 768970-AT29C512-70PI Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C (TC) Package: 32-DIP (0.600", 15.24mm) Technology: FLASH Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 512Kb (64K x 8) Access Time: 70ns Part Status: Obsolete(EOL) Family Name: AT29C512 Categories: Integrated Circuits (ICs) Memory Format: FLASH Write Cycle Time - Word, Page: 10ms Memory Interface: Parallel Manufacturer Package: 32-DIP Alternative Parts (Cross-Reference): V29C51000T-90P; V29C51000B-45P; V29C51000T-70P; V29C51000B-70P; Introduction Date: May 16, 1996 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 768970-AT29C512-70PI
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C (TC)
Package: 32-DIP (0.600", 15.24mm)
Technology: FLASH
Operating Supply Voltage: 4.5 V ~ 5.5 V
Memory Type: Non-Volatile
Memory Size: 512Kb (64K x 8)
Access Time: 70ns
Part Status: Obsolete(EOL)
Family Name: AT29C512
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Write Cycle Time - Word, Page: 10ms
Memory Interface: Parallel
Manufacturer Package: 32-DIP
Alternative Parts (Cross-Reference): V29C51000T-90P; V29C51000B-45P; V29C51000T-70P; V29C51000B-70P;
Introduction Date: May 16, 1996
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now
Memory IC and Storage Component - 774-AT29C512-70PI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AT29C512-70PI
Memory IC and Storage Component 774-AT29C512-70PI
IC FLASH 512KBIT PARALLEL 32DIP Product overview: AT29C512-70PI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT29C512-70PI can be used for catalog matching and distributor lookup.

IC FLASH 512KBIT PARALLEL 32DIP Product overview: AT29C512-70PI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT29C512-70PI can be used for catalog matching and distributor lookup.

Supplier's Site
IC FLASH 512KBIT PARALLEL 32DIP

IC FLASH 512KBIT PARALLEL 32DIP

Supplier's Site Datasheet
Memory - AT29C512-70PI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 512Kbit Parallel 70 ns 32-PDIP

FLASH Memory IC 512Kbit Parallel 70 ns 32-PDIP

Buy Now
Integrated Circuits (ICs) - Memory - AT29C512-70PI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT29C512-70PI
Integrated Circuits (ICs) - Memory AT29C512-70PI
IC FLASH 512KBIT PARALLEL 32DIP

IC FLASH 512KBIT PARALLEL 32DIP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 768970-AT29C512-70PI 774-AT29C512-70PI AT29C512-70PI AT29C512-70PI AT29C512-70PI
Product Name Memory - Flash - AT29C512-70PI Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile Flash; Flash Flash; FLASH Flash; Non-Volatile
Access Time 70 ns 70 ns 70 ns 70 ns 70 ns
Cycle Time 1.00E7 ns 1.00E7 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 16-3791-01 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Specs
Memory Category Volatile
Density 0 kbits
Package Type 4.5 ns
View Details
Memory - AS5SP256K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 2048 kbits
View Details
 - 27LS00FM/B - Rochester Electronics
Rochester Electronics
Specs
Memory Category SRAM Chip
Package Type CFP
View Details
3 suppliers