FLASH Memory IC 256Kb (32K x 8) Parallel 200ns 32-PLCC (13.97x11.43)
FLASH Memory IC 256Kbit Parallel 200 ns 32-PLCC (13.97x11.43)
IC FLASH 256KBIT PARALLEL 32PLCC
IC FLASH 256KBIT PARALLEL 32PLCC
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AT29C257-20JI-ND | AT29C257-20JI | AT29C257-20JI | AT29C257-20JI |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | Flash | Flash; FLASH | Flash; Non-Volatile | Flash; Flash |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | PLCC; 32-LCC (J-Lead) | 32-LCC (J-Lead) |