Microchip Technology, Inc. Memory AT29C256-70JI

Description
FLASH Memory IC 256Kb (32K x 8) Parallel 70ns 32-PLCC (13.97x11.43)
Request a Quote Datasheet
Description
FLASH Memory IC 256Kb (32K x 8) Parallel 70ns 32-PLCC (13.97x11.43)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT29C256-70JI-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 256Kb (32K x 8) Parallel 70ns 32-PLCC (13.97x11.43)

FLASH Memory IC 256Kb (32K x 8) Parallel 70ns 32-PLCC (13.97x11.43)

Buy Now Datasheet
Memory IC and Storage Component - 774-AT29C256-70JI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AT29C256-70JI
Memory IC and Storage Component 774-AT29C256-70JI
IC FLASH 256KBIT PARALLEL 32PLCC Product overview: AT29C256-70JI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT29C256-70JI can be used for catalog matching and distributor lookup.

IC FLASH 256KBIT PARALLEL 32PLCC Product overview: AT29C256-70JI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT29C256-70JI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - Flash - AT29C256-70JI - 1019301-AT29C256-70JI - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - AT29C256-70JI
1019301-AT29C256-70JI
Memory - Flash - AT29C256-70JI 1019301-AT29C256-70JI
Manufacturer: Microchip Technology Win Source Part Number: 1019301-AT29C256-70J I Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH Memory Size: 256Kb (32K x 8) Access Time: 70ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 32-PLCC Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 1019301-AT29C256-70JI
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 256Kb (32K x 8)
Access Time: 70ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TC)
Case / Package: 32-PLCC
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: FLASH
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
IC FLASH 256KBIT PARALLEL 32PLCC

IC FLASH 256KBIT PARALLEL 32PLCC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - AT29C256-70JI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT29C256-70JI
Integrated Circuits (ICs) - Memory AT29C256-70JI
IC FLASH 256KBIT PARALLEL 32PLCC

IC FLASH 256KBIT PARALLEL 32PLCC

Supplier's Site
Memory - AT29C256-70JI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 256Kbit Parallel 70 ns 32-PLCC (13.97x11.43)

FLASH Memory IC 256Kbit Parallel 70 ns 32-PLCC (13.97x11.43)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT29C256-70JI-ND 774-AT29C256-70JI 1019301-AT29C256-70JI AT29C256-70JI AT29C256-70JI AT29C256-70JI
Product Name Memory Memory IC and Storage Component Memory - Flash - AT29C256-70JI Memory Integrated Circuits (ICs) - Memory Memory
Memory Category Flash Flash; Non-Volatile Flash; FLASH Flash; Flash Flash; Non-Volatile Flash; FLASH
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type PLCC; 32-LCC (J-Lead) Tube PLCC; 32-PLCC 32-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V -4.5V; 4.5V ~ 5.5V 4.5 V ~ 5.5 V 4.5V ~ 5.5V 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420777P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 0.4000 ns
Number of Words 64000 k
View Details
Memory - JM38510/23104BFA - Quarktwin Technology Ltd.
View Details
2 suppliers
Dual Memory IC and Storage Component - 774-MT5C1008DCJ-45/IT - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
Density 1000 kbits
Address Bus Width 17 bits
View Details
2 suppliers
Memory - Flash - S25FL128SAGMFVG00 - 892883-S25FL128SAGMFVG00 - Win Source Electronics
Specs
Memory Category Flash
Operating Temperature -40 to 105 C (-40 to 221 F)
Package Type SOIC; 16-SOIC
View Details
2 suppliers