Win Source Part Number: 1354767-AT28HC64B-12
Category: Integrated Circuits (ICs) - Memory - Memory
Temperature Range - Operating: -40°C ~ 85°C (TC)
Fake Threat In the Open Market: 41 pct.
MSL Level: 3 (168 Hours)
Mfr: Microchip Technology
Package: Tape & Reel
Product Status: Active
Package / Case: 32-LCC (J-Lead)
Supplier Device Package: 32-PLCC (11.43x13.97)
Base Product Number: AT28HC64
Technology: EEPROM
Mounting Type: Surface Mount
HTSUS: 8542.32.0051
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 4.5V ~ 5.5V
Memory Type: Non-Volatile
Memory Format: EEPROM
Memory Size: 64Kbit
Memory Organization: 8K x 8
Memory Interface: Parallel
Write Cycle Time - Word, Page: 10ms
Access Time: 120 ns
IC EEPROM 64KBIT PARALLEL 32PLCC Product overview: AT28HC64B-12JU-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT28HC64B-12JU-T
EEPROM Memory IC 64Kb (8K x 8) Parallel 120ns 32-PLCC (11.43x13.97)
IC EEPROM 64KBIT PARALLEL 32PLCC
EEPROM Memory IC 64Kbit Parallel 120 ns 32-PLCC (11.43x13.97)
IC EEPROM 64KBIT PARALLEL 32PLCC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1354767-AT28HC64B-12JU-T | 774-AT28HC64B-12JU-T | AT28HC64B-12JU-TTR-ND | AT28HC64B-12JU-T | AT28HC64B-12JU-T | AT28HC64B-12JU-T |
| Product Name | Integrated Circuits (ICs) - Memory - Memory | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | EEPROM; Non-Volatile | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; EEPROM |
| Access Time | 120 ns | 120 ns | 120 ns | 120 ns | ||
| Cycle Time | 1.00E7 ns | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Supply Voltage | 4.5V ~ 5.5V | -4.5V; 4.5 | 4.5V ~ 5.5V | 32-LCC (J-Lead) | 4.5V ~ 5.5V |