Manufacturer: Atmel
Win Source Part Number: 1148317-AT29C040A-90
Manufacturer Homepage: www.atmel.com
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
IC FLASH 4MBIT PARALLEL 32PLCC Product overview: AT29C040A-90JI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT29C040A-90JI can be used for catalog matching and distributor lookup.
FLASH Memory IC 4Mb (512K x 8) Parallel 90ns 32-PLCC (13.97x11.43)
IC FLASH 4MBIT PARALLEL 32PLCC
IC FLASH 4MBIT PARALLEL 32PLCC
IC FLASH 4MBIT PARALLEL 32PLCC
FLASH Memory IC 4Mbit Parallel 90 ns 32-PLCC (13.97x11.43)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1148317-AT29C040A-90JI | 774-AT29C040A-90JI | AT29C040A-90JI-ND | AT29C040A-90JI | AT29C040A-90JI | AT29C040A-90JI | AT29C040A-90JI |
| Product Name | Memory - AT29C040A-90JI | Memory IC and Storage Component | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash | Flash; Flash | Flash; FLASH | Flash; Non-Volatile | Flash; FLASH |
| Access Time | 90 ns | 90 ns | 90 ns | 90 ns | 90 ns | ||
| Cycle Time | 1.00E7 ns | ||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |