Microchip Technology, Inc. ±0.5°C Acc. Digital Temp.Sensor with EEPROM AT30TSE758A

Description
Microchip's AT30TSE758A temperature sensor is capable of measuring and converting temperatures from -55ºC to +125ºC to a digital word and provides a typical accuracy of +-0.5ºC over the operating temperature range of 0ºC to +85ºC. The AT30TSE758A combines precision temperature monitoring, nonvolatile (NVM) registers, and 8Kb of Serial EEPROM. The value-added NVM registers allow user configuration settings to be permanently retained across power cycles to simplify the system design, reduce processor startup code, and improve system reliability. The integrated Serial EEPROM is a drop in replacement for a standalone Serial EEPROM saving board space and reducing BOM costs. The Serial EEPROM can be used to store system configuration and vital product data. The AT30TSE758A is factory calibrated and requires no external components to help provide a cost effective solution. To reduce current consumption and save power, the device features a shutdown mode which turns off all internal circuitry except for the internal power-on reset and serial interface circuits. In addition, the device features a power saving one-shot mode that allows the device to make a temperature measurement and update the temperature register and then return to shutdown mode. The AT30TSE758A is based on the industry standard "LM75-type" compatible temperature sensor and is a precision temperature monitoring device designed for use in a variety of applications. The device combines a highly accurate digital temperature sensor with programmable high and low temperature alarms, user-selectable resolution up to 12 bits, and an I2C/SMBus compatible serial interface available in compact packages. Additional Features 2-wire I²C™/SMBus Compatible Interface Single 1.7V to 5.5V Supply Integrated Nonvolatile Registers Integrated 8Kbit Serial EEPROM User Selectable 9- to 12-Bit Resolution ±0.5°C Accuracy from 0°C to +85°C (typical) ±1.0°C Accuracy from -25°C to +105°C (typical) Low Operating Current: 150 µA (typical) Shutdown Mode: 0.6µA (typical) Power Saving One-Shot Temperature Conversion Measurement Space Saving SOIC, DFN, MSOP Packages available
Datasheet
Description
Microchip's AT30TSE758A temperature sensor is capable of measuring and converting temperatures from -55ºC to +125ºC to a digital word and provides a typical accuracy of +-0.5ºC over the operating temperature range of 0ºC to +85ºC. The AT30TSE758A combines precision temperature monitoring, nonvolatile (NVM) registers, and 8Kb of Serial EEPROM. The value-added NVM registers allow user configuration settings to be permanently retained across power cycles to simplify the system design, reduce processor startup code, and improve system reliability. The integrated Serial EEPROM is a drop in replacement for a standalone Serial EEPROM saving board space and reducing BOM costs. The Serial EEPROM can be used to store system configuration and vital product data. The AT30TSE758A is factory calibrated and requires no external components to help provide a cost effective solution. To reduce current consumption and save power, the device features a shutdown mode which turns off all internal circuitry except for the internal power-on reset and serial interface circuits. In addition, the device features a power saving one-shot mode that allows the device to make a temperature measurement and update the temperature register and then return to shutdown mode. The AT30TSE758A is based on the industry standard "LM75-type" compatible temperature sensor and is a precision temperature monitoring device designed for use in a variety of applications. The device combines a highly accurate digital temperature sensor with programmable high and low temperature alarms, user-selectable resolution up to 12 bits, and an I2C/SMBus compatible serial interface available in compact packages. Additional Features 2-wire I²C™/SMBus Compatible Interface Single 1.7V to 5.5V Supply Integrated Nonvolatile Registers Integrated 8Kbit Serial EEPROM User Selectable 9- to 12-Bit Resolution ±0.5°C Accuracy from 0°C to +85°C (typical) ±1.0°C Accuracy from -25°C to +105°C (typical) Low Operating Current: 150 µA (typical) Shutdown Mode: 0.6µA (typical) Power Saving One-Shot Temperature Conversion Measurement Space Saving SOIC, DFN, MSOP Packages available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
±0.5°C Acc. Digital Temp.Sensor with EEPROM - AT30TSE758A - Microchip Technology, Inc.
Chandler, AZ, United States
±0.5°C Acc. Digital Temp.Sensor with EEPROM
AT30TSE758A
±0.5°C Acc. Digital Temp.Sensor with EEPROM AT30TSE758A
Microchip's AT30TSE758A temperature sensor is capable of measuring and converting temperatures from -55ºC to +125ºC to a digital word and provides a typical accuracy of +-0.5ºC over the operating temperature range of 0ºC to +85ºC. The AT30TSE758A combines precision temperature monitoring, nonvolatile (NVM) registers, and 8Kb of Serial EEPROM. The value-added NVM registers allow user configuration settings to be permanently retained across power cycles to simplify the system design, reduce processor startup code, and improve system reliability. The integrated Serial EEPROM is a drop in replacement for a standalone Serial EEPROM saving board space and reducing BOM costs. The Serial EEPROM can be used to store system configuration and vital product data. The AT30TSE758A is factory calibrated and requires no external components to help provide a cost effective solution. To reduce current consumption and save power, the device features a shutdown mode which turns off all internal circuitry except for the internal power-on reset and serial interface circuits. In addition, the device features a power saving one-shot mode that allows the device to make a temperature measurement and update the temperature register and then return to shutdown mode. The AT30TSE758A is based on the industry standard "LM75-type" compatible temperature sensor and is a precision temperature monitoring device designed for use in a variety of applications. The device combines a highly accurate digital temperature sensor with programmable high and low temperature alarms, user-selectable resolution up to 12 bits, and an I2C/SMBus compatible serial interface available in compact packages. Additional Features 2-wire I²C™/SMBus Compatible Interface Single 1.7V to 5.5V Supply Integrated Nonvolatile Registers Integrated 8Kbit Serial EEPROM User Selectable 9- to 12-Bit Resolution ±0.5°C Accuracy from 0°C to +85°C (typical) ±1.0°C Accuracy from -25°C to +105°C (typical) Low Operating Current: 150 µA (typical) Shutdown Mode: 0.6µA (typical) Power Saving One-Shot Temperature Conversion Measurement Space Saving SOIC, DFN, MSOP Packages available

Microchip's AT30TSE758A temperature sensor is capable of measuring and converting temperatures from -55ºC to +125ºC to a digital word and provides a typical accuracy of +-0.5ºC over the operating temperature range of 0ºC to +85ºC.
The AT30TSE758A combines precision temperature monitoring, nonvolatile (NVM) registers, and 8Kb of Serial EEPROM. The value-added NVM registers allow user configuration settings to be permanently retained across power cycles to simplify the system design, reduce processor startup code, and improve system reliability.
The integrated Serial EEPROM is a drop in replacement for a standalone Serial EEPROM saving board space and reducing BOM costs. The Serial EEPROM can be used to store system configuration and vital product data.
The AT30TSE758A is factory calibrated and requires no external components to help provide a cost effective solution. To reduce current consumption and save power, the device features a shutdown mode which turns off all internal circuitry except for the internal power-on reset and serial interface circuits. In addition, the device features a power saving one-shot mode that allows the device to make a temperature measurement and update the temperature register and then return to shutdown mode. The AT30TSE758A is based on the industry standard "LM75-type" compatible temperature sensor and is a precision temperature monitoring device designed for use in a variety of applications. The device combines a highly accurate digital temperature sensor with programmable high and low temperature alarms, user-selectable resolution up to 12 bits, and an I2C/SMBus compatible serial interface available in compact packages.

Additional Features

    • 2-wire I²C™/SMBus Compatible Interface
    • Single 1.7V to 5.5V Supply
    • Integrated Nonvolatile Registers
    • Integrated 8Kbit Serial EEPROM
    • User Selectable 9- to 12-Bit Resolution
    • ±0.5°C Accuracy from 0°C to +85°C (typical)
    • ±1.0°C Accuracy from -25°C to +105°C (typical)
    • Low Operating Current: 150 µA (typical)
    • Shutdown Mode: 0.6µA (typical)
    • Power Saving One-Shot Temperature Conversion Measurement
    • Space Saving SOIC, DFN, MSOP Packages available
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Memory Chips
Product Number AT30TSE758A
Product Name ±0.5°C Acc. Digital Temp.Sensor with EEPROM
Memory Category EEPROM
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1712194 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 512 k
Package Type SOIC
View Details
Memory - MYX4DD3K512M64PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096000 kbits
View Details
Memory - 16-3791-01-T - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers