Atmel Corporation Memory AT45DB161E-MHD-Y

Description
FLASH Memory IC 16Mb (528 Bytes x 4096 pages) SPI 85MHz 8-UDFN (5x6)
Request a Quote Datasheet
Description
FLASH Memory IC 16Mb (528 Bytes x 4096 pages) SPI 85MHz 8-UDFN (5x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT45DB161E-MHD-Y-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 16Mb (528 Bytes x 4096 pages) SPI 85MHz 8-UDFN (5x6)

FLASH Memory IC 16Mb (528 Bytes x 4096 pages) SPI 85MHz 8-UDFN (5x6)

Buy Now Datasheet
Memory - Flash - AT45DB161E-MHD-Y - 862158-AT45DB161E-MHD-Y - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - AT45DB161E-MHD-Y
862158-AT45DB161E-MHD-Y
Memory - Flash - AT45DB161E-MHD-Y 862158-AT45DB161E-MHD-Y
Manufacturer: Microchip Technology Win Source Part Number: 862158-AT45DB161E-MH D-Y Operating Temperature Range: -40°C ~ 85°C (TC) Features: FLASH Memory IC 16Mb (528 Bytes x 4096 pages) SPI 85 MHz 8-UDFN (5x6) Package: Tray Package: 8-UDFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: AT45DB161 Categories: Integrated Circuits (ICs) Case / Package: 8-UDFN (5x6) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 490 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071

Manufacturer: Microchip Technology
Win Source Part Number: 862158-AT45DB161E-MHD-Y
Operating Temperature Range: -40°C ~ 85°C (TC)
Features: FLASH Memory IC 16Mb (528 Bytes x 4096 pages) SPI 85 MHz 8-UDFN (5x6)
Package: Tray
Package: 8-UDFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: AT45DB161
Categories: Integrated Circuits (ICs)
Case / Package: 8-UDFN (5x6)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 490
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071

Buy Now Datasheet
85MHZ Memory IC and Storage Component - 774-AT45DB161E-MHD-Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
85MHZ Memory IC and Storage Component
774-AT45DB161E-MHD-Y
85MHZ Memory IC and Storage Component 774-AT45DB161E-MHD-Y
IC FLASH 16MBIT SPI 85MHZ 8UDFN Product overview: AT45DB161E-MHD-Y from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 85MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 85MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT45DB161E-MHD-Y can be used for catalog matching and distributor lookup.

IC FLASH 16MBIT SPI 85MHZ 8UDFN Product overview: AT45DB161E-MHD-Y from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 85MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 85MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT45DB161E-MHD-Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC FLASH 16MBIT SPI 85MHZ 8UDFN

IC FLASH 16MBIT SPI 85MHZ 8UDFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - AT45DB161E-MHD-Y - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AT45DB161E-MHD-Y
Integrated Circuits (ICs) - Memory - Memory AT45DB161E-MHD-Y
IC FLASH 16MBIT SPI 85MHZ 8UDFN

IC FLASH 16MBIT SPI 85MHZ 8UDFN

Supplier's Site
Memory - AT45DB161E-MHD-Y - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 16Mbit SPI 85 MHz 8-UDFN (5x6)

FLASH Memory IC 16Mbit SPI 85 MHz 8-UDFN (5x6)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT45DB161E-MHD-Y-ND 862158-AT45DB161E-MHD-Y 774-AT45DB161E-MHD-Y AT45DB161E-MHD-Y AT45DB161E-MHD-Y AT45DB161E-MHD-Y
Product Name Memory Memory - Flash - AT45DB161E-MHD-Y 85MHZ Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash Flash Flash; Non-Volatile Flash; Flash Flash; Non-Volatile Flash; FLASH
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 16000 kbits 16000 kbits 16000 kbits 16000 kbits
Package Type 8-UDFN Exposed Pad 8-UDFN (5x6) Tray 8-UDFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882525 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
SN74ACT3632 512 x 36 x 2 bidirectional synchronous FIFO memory - SN74ACT3632-15PQG4 - Texas Instruments
Specs
Memory Category FIFO
Package Type BQFP
View Details
5 suppliers
Memory - MT42C4256 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category NVRAM; VRAM
Access Time 100 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - 27S191DM/B - Rochester Electronics
Specs
Memory Category PROM
Package Type DIP; CDIP24
View Details
6 suppliers