Microchip Technology, Inc. Memory - Flash - AT29BV010A-20JI AT29BV010A-20JI

Description
Manufacturer: Microchip Technology Win Source Part Number: 768960-AT29BV010A-20 JI Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TC) Package: 32-LCC (J-Lead) Mounting: SMD Technology: FLASH Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 1Mb (128K x 8) Access Time: 200ns Part Status: Obsolete(EOL) Family Name: AT29BV010A Categories: Integrated Circuits (ICs) Memory Format: FLASH Write Cycle Time - Word, Page: 20ms Memory Interface: Parallel Manufacturer Package: 32-PLCC Alternative Parts (Cross-Reference): Am29LV010B-45RJD; M29W010B90K1T; M29W010B55K1T; AM29LV010B90JCT; Introduction Date: May 16, 1996 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 768960-AT29BV010A-20 JI Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TC) Package: 32-LCC (J-Lead) Mounting: SMD Technology: FLASH Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 1Mb (128K x 8) Access Time: 200ns Part Status: Obsolete(EOL) Family Name: AT29BV010A Categories: Integrated Circuits (ICs) Memory Format: FLASH Write Cycle Time - Word, Page: 20ms Memory Interface: Parallel Manufacturer Package: 32-PLCC Alternative Parts (Cross-Reference): Am29LV010B-45RJD; M29W010B90K1T; M29W010B55K1T; AM29LV010B90JCT; Introduction Date: May 16, 1996 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - AT29BV010A-20JI - 768960-AT29BV010A-20JI - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - AT29BV010A-20JI
768960-AT29BV010A-20JI
Memory - Flash - AT29BV010A-20JI 768960-AT29BV010A-20JI
Manufacturer: Microchip Technology Win Source Part Number: 768960-AT29BV010A-20 JI Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TC) Package: 32-LCC (J-Lead) Mounting: SMD Technology: FLASH Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 1Mb (128K x 8) Access Time: 200ns Part Status: Obsolete(EOL) Family Name: AT29BV010A Categories: Integrated Circuits (ICs) Memory Format: FLASH Write Cycle Time - Word, Page: 20ms Memory Interface: Parallel Manufacturer Package: 32-PLCC Alternative Parts (Cross-Reference): Am29LV010B-45RJD; M29W010B90K1T; M29W010B55K1T; AM29LV010B90JCT; Introduction Date: May 16, 1996 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 768960-AT29BV010A-20JI
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TC)
Package: 32-LCC (J-Lead)
Mounting: SMD
Technology: FLASH
Operating Supply Voltage: 2.7 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 1Mb (128K x 8)
Access Time: 200ns
Part Status: Obsolete(EOL)
Family Name: AT29BV010A
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Write Cycle Time - Word, Page: 20ms
Memory Interface: Parallel
Manufacturer Package: 32-PLCC
Alternative Parts (Cross-Reference): Am29LV010B-45RJD; M29W010B90K1T; M29W010B55K1T; AM29LV010B90JCT;
Introduction Date: May 16, 1996
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now
Memory IC and Storage Component - 774-AT29BV010A-20JI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AT29BV010A-20JI
Memory IC and Storage Component 774-AT29BV010A-20JI
IC FLASH 1MBIT PARALLEL 32PLCC Product overview: AT29BV010A-20JI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT29BV010A-20JI can be used for catalog matching and distributor lookup.

IC FLASH 1MBIT PARALLEL 32PLCC Product overview: AT29BV010A-20JI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT29BV010A-20JI can be used for catalog matching and distributor lookup.

Supplier's Site
IC FLASH 1MBIT PARALLEL 32PLCC

IC FLASH 1MBIT PARALLEL 32PLCC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - AT29BV010A-20JI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT29BV010A-20JI
Integrated Circuits (ICs) - Memory AT29BV010A-20JI
IC FLASH 1MBIT PARALLEL 32PLCC

IC FLASH 1MBIT PARALLEL 32PLCC

Supplier's Site
Memory - AT29BV010A-20JI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 1Mbit Parallel 200 ns 32-PLCC (13.97x11.43)

FLASH Memory IC 1Mbit Parallel 200 ns 32-PLCC (13.97x11.43)

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 768960-AT29BV010A-20JI 774-AT29BV010A-20JI AT29BV010A-20JI AT29BV010A-20JI AT29BV010A-20JI
Product Name Memory - Flash - AT29BV010A-20JI Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile Flash; Flash Flash; Non-Volatile Flash; FLASH
Access Time 200 ns 200 ns 200 ns 200 ns 200 ns
Cycle Time 2.00E7 ns 2.00E7 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS29LV016J - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 50 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
1Gb Memory IC and Storage Component - 774-IS29GL01GS-11DHB02-TR - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash; Non-Volatile
Access Time 110 ns
Cycle Time 60 ns
View Details
3 suppliers