The AT45DB081B-RI is a serial interface Flash memory device from Quarktwin Technology Ltd. designed for a variety of digital storage applications. It operates on a supply voltage of 2.5V to 3.6V and supports a maximum clock frequency of 20 MHz. The memory capacity is 8,650,752 bits, organized into 4096 pages of 264 bytes each. It features two SRAM data buffers of 264 bytes, allowing for data reception while reprogramming the main memory. This device supports both page and block erase operations and offers continuous read capability, making it suitable for code shadowing applications. The typical active read current is 4 mA, with a low standby current of 2 µA, contributing to its low power dissipation. The AT45DB081B-RI is also equipped with hardware data protection features and is compatible with the AT45DB081 and AT45DB081A models. It is available in various package types, including a 28-lead SOIC package, and is rated for industrial temperature ranges from -40°C to 85°C.
FLASH Memory IC 8Mb (264 Bytes x 4096 pages) SPI 20MHz 28-SOIC
Manufacturer: Microchip Technology
Win Source Part Number: 1019483-AT45DB081B-R
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 8Mb (264 Bytes x 4096 pages)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TC)
Case / Package: 28-SOIC
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 20MHz
Alternative Parts (Cross-Reference): AT45DB081B-RU; MX25L802MC-50; MX25L802MC-50G; AT45DB081B-RI;
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
IC FLASH 8MBIT SPI 20MHZ 28SOIC Product overview: AT45DB081B-RI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 20MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT45DB081B-RI can be used for catalog matching and distributor lookup.
IC FLASH 8MBIT SPI 20MHZ 28SOIC
IC FLASH 8MBIT SPI 20MHZ 28SOIC
FLASH Memory IC 8Mbit SPI 20 MHz 28-SOIC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AT45DB081B-RI-ND | 1019483-AT45DB081B-RI | 774-AT45DB081B-RI | AT45DB081B-RI | AT45DB081B-RI | AT45DB081B-RI |
| Product Name | Memory | Memory - Flash - AT45DB081B-RI | 20MHZ Memory IC and Storage Component | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | Flash | Flash; FLASH | Flash; Non-Volatile | Flash; Non-Volatile | Flash; Flash | Flash; FLASH |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 8000 kbits | 8000 kbits | 8000 kbits | 8000 kbits | ||
| Package Type | SOIC; "28-SOIC (0.342"", 8.69mm Width)" | SOIC; 28-SOIC | SOIC; Tube | SOIC | SOIC; 28-SOIC (0.342\", 8.69mm Width) |