The AT29BV020-12JC is a 2-megabit Flash Programmable and Erasable Read Only Memory (PEROM) from Quarktwin Technology Ltd. It operates with a single supply voltage ranging from 2.7V to 3.6V, making it suitable for low-power applications. The device features a fast read access time of 120 ns and a low active current of 15 mA, with a standby current of less than 40 µA. This memory chip is organized as 262,144 words by 8 bits and includes 1024 sectors of 256 bytes each. It supports sector programming with a maximum cycle time of 20 ms and has a typical endurance of over 10,000 write cycles. The AT29BV020-12JC is compatible with both CMOS and TTL logic levels, and it includes built-in data polling for end-of-program detection. The device is available in a 32-lead PLCC package and is suitable for commercial temperature ranges from 0°C to 70°C. It is designed for in-system reprogrammability without the need for high input voltages, making it a flexible option for various applications.
FLASH Memory IC 2Mb (256K x 8) Parallel 120ns 32-PLCC (13.97x11.43)
FLASH Memory IC 2Mbit Parallel 120 ns 32-PLCC (13.97x11.43)
IC FLASH 2MBIT PARALLEL 32PLCC
IC FLASH 2MBIT PARALLEL 32PLCC
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AT29BV020-12JC-ND | AT29BV020-12JC | AT29BV020-12JC | AT29BV020-12JC |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | Flash | Flash; FLASH | Flash; Flash | Flash; Non-Volatile |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Density | 2000 kbits | 2000 kbits | 2000 kbits | 2000 kbits |