Microchip Technology, Inc. Memory AT45DB161D-MU

Description
FLASH Memory IC 16Mb (528 Bytes x 4096 pages) SPI 66MHz 8-VDFN (6x5)
Request a Quote
Description
FLASH Memory IC 16Mb (528 Bytes x 4096 pages) SPI 66MHz 8-VDFN (6x5)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AT45DB161D-MU is a 16-megabit serial-access Flash memory device from Quarktwin Technology Ltd., operating at supply voltages of 2.5V to 3.6V or 2.7V to 3.6V. It features a RapidS serial interface compatible with SPI modes, supporting clock frequencies up to 66MHz. The memory is organized into 4,096 pages, each capable of holding 512 or 528 bytes, with user-configurable page sizes. This device includes two SRAM data buffers, allowing for data reception while reprogramming the Flash memory, and supports various erase options including page, block, sector, and chip erase. It has a low power consumption profile, with typical active read current of 7mA and standby current of 25µA. The AT45DB161D-MU also incorporates hardware and software data protection features, including sector lockdown and a 128-byte security register. It is rated for a minimum of 100,000 program/erase cycles per page and offers data retention of up to 20 years, making it suitable for a range of applications in both commercial and industrial environments.

Datasheet Summary
Powered by GS/AI

The AT45DB161D-MU is a 16-megabit serial-access Flash memory device from Quarktwin Technology Ltd., operating at supply voltages of 2.5V to 3.6V or 2.7V to 3.6V. It features a RapidS serial interface compatible with SPI modes, supporting clock frequencies up to 66MHz. The memory is organized into 4,096 pages, each capable of holding 512 or 528 bytes, with user-configurable page sizes. This device includes two SRAM data buffers, allowing for data reception while reprogramming the Flash memory, and supports various erase options including page, block, sector, and chip erase. It has a low power consumption profile, with typical active read current of 7mA and standby current of 25µA. The AT45DB161D-MU also incorporates hardware and software data protection features, including sector lockdown and a 128-byte security register. It is rated for a minimum of 100,000 program/erase cycles per page and offers data retention of up to 20 years, making it suitable for a range of applications in both commercial and industrial environments.

Suppliers

Company
Product
Description
Supplier Links
Memory - AT45DB161D-MU-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 16Mb (528 Bytes x 4096 pages) SPI 66MHz 8-VDFN (6x5)

FLASH Memory IC 16Mb (528 Bytes x 4096 pages) SPI 66MHz 8-VDFN (6x5)

Buy Now Datasheet
Singapore, Singapore
66MHZ Memory IC and Storage Component
774-AT45DB161D-MU
66MHZ Memory IC and Storage Component 774-AT45DB161D-MU
IC FLASH 16MBIT SPI 66MHZ 8VDFN Product overview: AT45DB161D-MU from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 66MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 66MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT45DB161D-MU can be used for catalog matching and distributor lookup.

IC FLASH 16MBIT SPI 66MHZ 8VDFN Product overview: AT45DB161D-MU from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 66MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 66MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT45DB161D-MU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - Flash - AT45DB161D-MU - 010329-AT45DB161D-MU - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - AT45DB161D-MU
010329-AT45DB161D-MU
Memory - Flash - AT45DB161D-MU 010329-AT45DB161D-MU
Manufacturer: Microchip Technology Win Source Part Number: 010329-AT45DB161D-MU Packaging: Tray Mounting: SMD (SMT) Technology: FLASH Memory Size: 16Mb (528 Bytes x 4096 pages) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 8-VDFN (6x5) Supply Voltage - Operating: 2.5 V to 3.6 V Memory Format: FLASH Max Frequency: 50MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient

Manufacturer: Microchip Technology
Win Source Part Number: 010329-AT45DB161D-MU
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 16Mb (528 Bytes x 4096 pages)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TC)
Case / Package: 8-VDFN (6x5)
Supply Voltage - Operating: 2.5 V to 3.6 V
Memory Format: FLASH
Max Frequency: 50MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Memory - AT45DB161D-MU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 16Mbit SPI 66 MHz 8-VDFN (6x5)

FLASH Memory IC 16Mbit SPI 66 MHz 8-VDFN (6x5)

Buy Now Datasheet
IC FLASH 16MBIT SPI 66MHZ 8VDFN

IC FLASH 16MBIT SPI 66MHZ 8VDFN

Supplier's Site Datasheet
IC FLASH 16MBIT SPI 66MHZ 8VDFN

IC FLASH 16MBIT SPI 66MHZ 8VDFN

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - AT45DB161D-MU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AT45DB161D-MU
Integrated Circuits (ICs) - Memory - Memory AT45DB161D-MU
IC FLASH 16MBIT SPI 66MHZ 8VDFN

IC FLASH 16MBIT SPI 66MHZ 8VDFN

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT45DB161D-MU-ND 774-AT45DB161D-MU 010329-AT45DB161D-MU AT45DB161D-MU AT45DB161D-MU AT45DB161D-MU AT45DB161D-MU
Product Name Memory 66MHZ Memory IC and Storage Component Memory - Flash - AT45DB161D-MU Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash Flash; Non-Volatile Flash; FLASH Flash; FLASH Flash; Flash Flash; FLASH Flash; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 16000 kbits 16000 kbits 16000 kbits 16000 kbits 16000 kbits
Package Type 8-VDFN Exposed Pad Tray 8-VDFN (6x5) 8-VDFN Exposed Pad 8-VDFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 1882660P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Density 512000 kbits
View Details
SMV512K32-SP 16MB Radiation-Hardened SRAM - SMV512K32HFG - Texas Instruments
Specs
Memory Category SRAM Chip
Access Time 20 ns
Density 16000 kbits
View Details
7 suppliers
Memory - SMJ44C256 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - 27C512-150JI - Rochester Electronics
Rochester Electronics
Specs
Memory Category EPROM
Logic Family CMOS
Package Type PLCC; PLCC32
View Details
4 suppliers