EEPROM Memory IC 64Kb (8K x 8) Parallel 90ns 28-SOIC
Manufacturer: Atmel
Win Source Part Number: 1148273-AT28HC64B-90
Manufacturer Homepage: www.atmel.com
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
IC EEPROM 64KBIT PARALLEL 28SOIC Product overview: AT28HC64B-90SU from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT28HC64B-90SU can be used for catalog matching and distributor lookup.
IC EEPROM 64KBIT PARALLEL 28SOIC
IC EEPROM 64KBIT PARALLEL 28SOIC
EEPROM, 64KBIT, -40 TO 85DEG C; Memory Size:64Kbit; EEPROM Memory Configuration:8K x 8bit; Memory Interface Type:Parallel; Clock Frequency:-; Memory Case Style:WSOIC; No. of Pins:32Pins; Supply Voltage Min:4.5V RoHS Compliant: Yes
EEPROM Memory IC 64Kbit Parallel 90 ns 28-SOIC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AT28HC64B-90SU-ND | 1148273-AT28HC64B-90SU | 774-AT28HC64B-90SU | AT28HC64B-90SU | AT28HC64B-90SU | 68T4428 | AT28HC64B-90SU |
| Product Name | Memory | Memory - AT28HC64B-90SU | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Eeprom, 64Kbit, -40 To 85Deg C; Memory Size Microchip | Memory |
| Memory Category | EEPROM | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM | EEPROM; EEPROM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | ||||
| Package Type | SOIC; "28-SOIC (0.295"", 7.50mm Width)" | WSOIC | SOIC; 28-SOIC (0.295\", 7.50mm Width) | ||||
| Supply Voltage | 4.5V ~ 5.5V | -4.5V; 4.5 | Surface Mount | 4.5V ~ 5.5V | |||
| Access Time | 90 ns | 90 ns | 90 ns |