IC EEPROM 256KBIT PAR 28TSOP Product overview: AT28LV256-25TI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT28LV256-25TI can be used for catalog matching and distributor lookup.
EEPROM Memory IC 256Kb (32K x 8) Parallel 250ns 28-TSOP
Manufacturer: Microchip Technology
Win Source Part Number: 078854-AT28LV256-25T
Packaging: Tray
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 256Kb (32K x 8)
Access Time: 250ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TC)
Case / Package: 28-TSOP
Supply Voltage - Operating: 3 V to 3.6 V
Memory Format: EEPROM
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
EEPROM Memory IC 256Kbit Parallel 250 ns 28-TSOP
IC EEPROM 256KBIT PAR 28TSOP
IC EEPROM 256KBIT PAR 28TSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-AT28LV256-25TI | AT28LV256-25TI-ND | 078854-AT28LV256-25TI | AT28LV256-25TI | AT28LV256-25TI | AT28LV256-25TI |
| Product Name | Memory IC and Storage Component | Memory | Memory - EEPROM - AT28LV256-25TI | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | EEPROM; Non-Volatile | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM |
| Access Time | 250 ns | 250 ns | 250 ns | 250 ns | 250 ns | |
| Cycle Time | 1.00E7 ns | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |