EEPROM Memory IC 256Kb (32K x 8) Parallel 90ns 32-PLCC (13.97x11.43)
EEPROM Memory IC 256Kb (32K x 8) Parallel 90ns 32-PLCC (13.97x11.43)
EEPROM Memory IC 256Kb (32K x 8) Parallel 90ns 32-PLCC (13.97x11.43)
IC EEPROM 256KBIT PAR 32PLCC Product overview: AT28HC256F-90JU-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT28HC256F-90JU-
IC EEPROM 256KBIT PAR 32PLCC
IC EEPROM 256KBIT PAR 32PLCC
EEPROM Memory IC 256Kbit Parallel 90 ns 32-PLCC (13.97x11.43)
EEPROM, 256KBIT, -40 TO 85DEG C; Memory Size:256Kbit; EEPROM Memory Configuration:32K x 8bit; Memory Interface Type:Parallel; Clock Frequency:-; Memory Case Style:LCC; No. of Pins:32Pins; Supply Voltage Min:4.5V RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AT28HC256F-90JU-TCT-ND | 774-AT28HC256F-90JU-T | AT28HC256F-90JU-T | AT28HC256F-90JU-T | AT28HC256F-90JU-T | 47AC8083 |
| Product Name | Memory | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Eeprom, 256Kbit, -40 To 85Deg C; Memory Size Microchip |
| Memory Category | EEPROM | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | PLCC; 32-LCC (J-Lead) | 32-LCC (J-Lead) | LCC | |||
| Supply Voltage | 4.5V ~ 5.5V | -4.5V; 4.5 | Surface Mount | 4.5V ~ 5.5V | ||
| Access Time | 90 ns | 90 ns | 90 ns |