IC EEPROM 64KBIT PARALLEL 28TSOP Product overview: AT28HC64B-90TU from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT28HC64B-90TU can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 862110-AT28HC64B-90T
Operating Temperature Range: -40°C ~ 85°C (TC)
Features: EEPROM Memory IC 64Kb (8K x 8) Parallel 90 ns 28-TSOP
Package: Tray
Package: 28-TSSOP (0.465", 11.80mm Width)
Mounting: Surface Mount
Family Name: AT28HC64
Categories: Integrated Circuits (ICs)
Case / Package: 28-TSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 234
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
EEPROM Memory IC 64Kb (8K x 8) Parallel 90ns 28-TSOP
EEPROM Memory IC 64Kbit Parallel 90 ns 28-TSOP
IC EEPROM 64KBIT PARALLEL 28TSOP
IC EEPROM 64KBIT PARALLEL 28TSOP
IC EEPROM 64KBIT PARALLEL 28TSOP
PARALLEL EEPROM, 64KBIT, TSOP-28; Memory Interface Type:Parallel; Memory Size:64Kbit; EEPROM Memory Configuration:8K x 8bit; Clock Frequency:5MHz; Memory Case Style:TSOP; No. of Pins:28Pins; Supply Voltage Min:4.5V; MSL:- RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-AT28HC64B-90TU | 862110-AT28HC64B-90TU | AT28HC64B-90TU-ND | AT28HC64B-90TU | AT28HC64B-90TU | AT28HC64B-90TU | AT28HC64B-90TU | 68T4429 |
| Product Name | Memory IC and Storage Component | Memory - EEPROM - AT28HC64B-90TU | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Parallel Eeprom, 64Kbit, Tsop-28; Memory Interface Type Microchip |
| Memory Category | EEPROM; Non-Volatile | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM |
| Access Time | 90 ns | 90 ns | 90 ns | 90 ns | ||||
| Cycle Time | 1.00E7 ns | 1.00E7 ns | ||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | TSSOP; Tray | SOP; SSOP; 28-TSOP | TSSOP; "28-TSSOP (0.465"", 11.80mm Width)" | SSOP; TSSOP; 28-TSSOP (0.465\", 11.80mm Width) | 28-TSSOP (0.465", 11.80mm Width) | TSOP |