FLASH Memory IC 512Kb (64K x 8) Parallel 70ns 32-PLCC (13.97x11.43)
IC FLASH 512KBIT PARALLEL 32PLCC
IC FLASH 512KBIT PARALLEL 32PLCC
FLASH Memory IC 512Kbit Parallel 70 ns 32-PLCC (13.97x11.43)
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AT29C512-70JU-T-ND | AT29C512-70JU-T | AT29C512-70JU-T | AT29C512-70JU-T |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | Flash | Flash; Flash | Flash; Non-Volatile | Flash; FLASH |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | PLCC; 32-LCC (J-Lead) | 32-LCC (J-Lead) |