Microchip Technology, Inc. Memory AT28LV010-20TU

Description
EEPROM Memory IC 1Mb (128K x 8) Parallel 200ns 32-TSOP
Request a Quote Datasheet
Description
EEPROM Memory IC 1Mb (128K x 8) Parallel 200ns 32-TSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT28LV010-20TU-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Mb (128K x 8) Parallel 200ns 32-TSOP

EEPROM Memory IC 1Mb (128K x 8) Parallel 200ns 32-TSOP

Buy Now Datasheet
Memory IC and Storage Component - 774-AT28LV010-20TU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AT28LV010-20TU
Memory IC and Storage Component 774-AT28LV010-20TU
IC EEPROM 1MBIT PARALLEL 32TSOP Product overview: AT28LV010-20TU from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT28LV010-20TU can be used for catalog matching and distributor lookup.

IC EEPROM 1MBIT PARALLEL 32TSOP Product overview: AT28LV010-20TU from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT28LV010-20TU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - AT28LV010-20TU - 1148276-AT28LV010-20TU - Win Source Electronics
Laguna Hills, CA, United States
Memory - AT28LV010-20TU
1148276-AT28LV010-20TU
Memory - AT28LV010-20TU 1148276-AT28LV010-20TU
Manufacturer: Atmel Win Source Part Number: 1148276-AT28LV010-20 TU Family Name: AT28LV010 Manufacturer Homepage: www.atmel.com Alternative Parts (Cross-Reference): M28010-25RNA1T; M28010-20WNA1T; M28010-25WNA6T; GLS29VE010-150-4C-EH E ; Introduction Date: May 15, 1996 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Atmel
Win Source Part Number: 1148276-AT28LV010-20TU
Family Name: AT28LV010
Manufacturer Homepage: www.atmel.com
Alternative Parts (Cross-Reference): M28010-25RNA1T; M28010-20WNA1T; M28010-25WNA6T; GLS29VE010-150-4C-EHE ;
Introduction Date: May 15, 1996
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now
Memory - AT28LV010-20TU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Mbit Parallel 200 ns 32-TSOP

EEPROM Memory IC 1Mbit Parallel 200 ns 32-TSOP

Buy Now Datasheet
IC EEPROM 1MBIT PARALLEL 32TSOP

IC EEPROM 1MBIT PARALLEL 32TSOP

Supplier's Site Datasheet
Fort Worth, TX, USA
EEPROM, 3V 1M 200NS 32TSOP PKG
70123856
EEPROM, 3V 1M 200NS 32TSOP PKG 70123856
EEPROM, 3V 1M 200NS 32TSOP PKG

EEPROM, 3V 1M 200NS 32TSOP PKG

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - AT28LV010-20TU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AT28LV010-20TU
Integrated Circuits (ICs) - Memory - Memory AT28LV010-20TU
IC EEPROM 1MBIT PARALLEL 32TSOP

IC EEPROM 1MBIT PARALLEL 32TSOP

Supplier's Site
Parallel Eeprom, 1Mbit, Tsop-32; Memory Interface Type Microchip - 68T4433 - Newark, An Avnet Company
Chicago, IL, United States
Parallel Eeprom, 1Mbit, Tsop-32; Memory Interface Type Microchip
68T4433
Parallel Eeprom, 1Mbit, Tsop-32; Memory Interface Type Microchip 68T4433
PARALLEL EEPROM, 1MBIT, TSOP-32; Memory Interface Type:Parallel; Memory Size:1Mbit; EEPROM Memory Configuration:128K x 8bit; Clock Frequency:5MHz; Memory Case Style:TSOP; No. of Pins:32Pins; Supply Voltage Min:3V RoHS Compliant: Yes

PARALLEL EEPROM, 1MBIT, TSOP-32; Memory Interface Type:Parallel; Memory Size:1Mbit; EEPROM Memory Configuration:128K x 8bit; Clock Frequency:5MHz; Memory Case Style:TSOP; No. of Pins:32Pins; Supply Voltage Min:3V RoHS Compliant: Yes

Supplier's Site Datasheet
IC EEPROM 1MBIT PARALLEL 32TSOP

IC EEPROM 1MBIT PARALLEL 32TSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. ODG (Origin Data Global) Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT28LV010-20TU-ND 774-AT28LV010-20TU 1148276-AT28LV010-20TU AT28LV010-20TU AT28LV010-20TU 70123856 AT28LV010-20TU 68T4433 AT28LV010-20TU
Product Name Memory Memory IC and Storage Component Memory - AT28LV010-20TU Memory Memory EEPROM, 3V 1M 200NS 32TSOP PKG Integrated Circuits (ICs) - Memory - Memory Parallel Eeprom, 1Mbit, Tsop-32; Memory Interface Type Microchip Memory
Memory Category EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM EEPROM; Non-Volatile EEPROM EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to ? C (-40 to ? F)
Density 1000 kbits 1000 kbits 1000 kbits 1000 kbits 1000 kbits 1000 kbits 1000 kbits 1000 kbits
Package Type "32-TFSOP (0.724"", 18.40mm Width)" 32-TFSOP (0.724\", 18.40mm Width) 32-TFSOP (0.724", 18.40mm Width) TSOP TSOP
Supply Voltage 3V ~ 3.6V -3.3V; 3.135 3.6V; 3V ~ 3.6V 3V ~ 3.6V Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Memory - EEPROM - AT24C128N-10SQ-2.7 - 911811-AT24C128N-10SQ-2.7 - Win Source Electronics
Specs
Memory Category EEPROM
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; 8-SOIC
View Details
2 suppliers
SDRAM - 2420769 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 128000 k
View Details
Memory - 16-3745-01-T - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers