Microchip Technology, Inc. Memory - Flash - AT29LV1024-15TI AT29LV1024-15TI

Description
Manufacturer: Microchip Technology Win Source Part Number: 1019335-AT29LV1024-1 5TI Packaging: Tray Mounting: SMD (SMT) Technology: FLASH Memory Size: 1Mb (64K x 16) Access Time: 150ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 48-TSOP Supply Voltage - Operating: 3 V to 3.6 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1019335-AT29LV1024-1 5TI Packaging: Tray Mounting: SMD (SMT) Technology: FLASH Memory Size: 1Mb (64K x 16) Access Time: 150ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 48-TSOP Supply Voltage - Operating: 3 V to 3.6 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - AT29LV1024-15TI - 1019335-AT29LV1024-15TI - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - AT29LV1024-15TI
1019335-AT29LV1024-15TI
Memory - Flash - AT29LV1024-15TI 1019335-AT29LV1024-15TI
Manufacturer: Microchip Technology Win Source Part Number: 1019335-AT29LV1024-1 5TI Packaging: Tray Mounting: SMD (SMT) Technology: FLASH Memory Size: 1Mb (64K x 16) Access Time: 150ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 48-TSOP Supply Voltage - Operating: 3 V to 3.6 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1019335-AT29LV1024-15TI
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 1Mb (64K x 16)
Access Time: 150ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TC)
Case / Package: 48-TSOP
Supply Voltage - Operating: 3 V to 3.6 V
Memory Format: FLASH
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory - AT29LV1024-15TI-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 1Mb (64K x 16) Parallel 150ns 48-TSOP

FLASH Memory IC 1Mb (64K x 16) Parallel 150ns 48-TSOP

Buy Now Datasheet
Memory IC and Storage Component - 774-AT29LV1024-15TI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AT29LV1024-15TI
Memory IC and Storage Component 774-AT29LV1024-15TI
IC FLASH 1MBIT PARALLEL 48TSOP Product overview: AT29LV1024-15TI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT29LV1024-15TI can be used for catalog matching and distributor lookup.

IC FLASH 1MBIT PARALLEL 48TSOP Product overview: AT29LV1024-15TI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT29LV1024-15TI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - AT29LV1024-15TI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 1Mbit Parallel 150 ns 48-TSOP

FLASH Memory IC 1Mbit Parallel 150 ns 48-TSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - AT29LV1024-15TI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT29LV1024-15TI
Integrated Circuits (ICs) - Memory AT29LV1024-15TI
IC FLASH 1MBIT PARALLEL 48TSOP

IC FLASH 1MBIT PARALLEL 48TSOP

Supplier's Site
IC FLASH 1MBIT PARALLEL 48TSOP

IC FLASH 1MBIT PARALLEL 48TSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1019335-AT29LV1024-15TI AT29LV1024-15TI-ND 774-AT29LV1024-15TI AT29LV1024-15TI AT29LV1024-15TI AT29LV1024-15TI
Product Name Memory - Flash - AT29LV1024-15TI Memory Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory Memory
Memory Category Flash; FLASH Flash Flash; Non-Volatile Flash; FLASH Flash; Non-Volatile Flash; Flash
Access Time 150 ns 150 ns 150 ns 150 ns 150 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOP; 48-TSOP "48-TFSOP (0.724"", 18.40mm Width)" Tray 48-TFSOP (0.724\", 18.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

FIFOs Memory - SN74ACT7201LA15DV - Quarktwin Technology Ltd.
Specs
Data Rate 40 MHz
Access Time 15 ns
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Flash Memory - 1882749P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 2048000 kbits
Package Type SOIC; SOIC
View Details
Memory - 71256S55DB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 55 ns
Density 256 kbits
View Details
Memory - AS5SP128K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024 kbits
View Details