FLASH Memory IC 512Kb (64K x 8) Parallel 120ns 32-TSOP
IC FLASH 512KBIT PARALLEL 32TSOP
FLASH Memory IC 512Kbit Parallel 120 ns 32-TSOP
IC FLASH 512KBIT PARALLEL 32TSOP
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AT29LV512-12TU-T-ND | AT29LV512-12TU-T | AT29LV512-12TU-T | AT29LV512-12TU-T |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | Flash | Flash; Flash | Flash; FLASH | Flash; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | "32-TFSOP (0.724"", 18.40mm Width)" | 32-TFSOP (0.724\", 18.40mm Width) |