IC FLASH 4MBIT SPI 15MHZ 28TSOP Product overview: AT45DB041B-TC-2.5 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 15MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT45DB041B-TC-2.
Manufacturer: Microchip Technology
Win Source Part Number: 221143-AT45DB041B-TC
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 4Mb (264 Bytes x 2048 pages)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TC)
Case / Package: 28-TSOP
Supply Voltage - Operating: 2.5 V to 3.6 V
Memory Format: FLASH
Max Frequency: 15MHz
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
FLASH Memory IC 4Mb (264 Bytes x 2048 pages) SPI 15MHz 28-TSOP
IC FLASH 4MBIT SPI 15MHZ 28TSOP
FLASH Memory IC 4Mbit SPI 15 MHz 28-TSOP
IC FLASH 4MBIT SPI 15MHZ 28TSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-AT45DB041B-TC-2.5 | 221143-AT45DB041B-TC-2.5 | AT45DB041B-TC-2.5-ND | AT45DB041B-TC-2.5 | AT45DB041B-TC-2.5 | AT45DB041B-TC-2.5 |
| Product Name | 15MHZ Memory IC and Storage Component | Memory - Flash - AT45DB041B-TC-2.5 | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash; FLASH | Flash | Flash; Non-Volatile | Flash; FLASH | Flash; Flash |
| Cycle Time | 1.40E7 ns | |||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Package Type | TSSOP; Tray | SOP; 28-TSOP | TSSOP; "28-TSSOP (0.465"", 11.80mm Width)" | SSOP; TSSOP | SSOP; TSSOP; 28-TSSOP (0.465\", 11.80mm Width) |