Microchip Technology, Inc. Memory AT29C010A-15PI

Description
FLASH Memory IC 1Mb (128K x 8) Parallel 150ns 32-PDIP
Request a Quote Datasheet
Description
FLASH Memory IC 1Mb (128K x 8) Parallel 150ns 32-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT29C010A-15PI-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 1Mb (128K x 8) Parallel 150ns 32-PDIP

FLASH Memory IC 1Mb (128K x 8) Parallel 150ns 32-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) Memory Memory -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Memory Memory
Integrated Circuits (ICs) Memory Memory
Alternative Parts (Cross-Reference): Cross Manufacturer: Microchip Technology Category: Integrated Circuits (ICs) Memory Memory Package: Tube Product Status: Obsolete Memory Type: Non-Volatile Memory Format: FLASH Technology: FLASH Memory Size: 1Mbit Memory Organization: 128K x 8

Alternative Parts (Cross-Reference): Cross
Manufacturer: Microchip Technology
Category: Integrated Circuits (ICs) Memory Memory
Package: Tube
Product Status: Obsolete
Memory Type: Non-Volatile
Memory Format: FLASH
Technology: FLASH
Memory Size: 1Mbit
Memory Organization: 128K x 8

Buy Now Datasheet
Memory IC and Storage Component - 774-AT29C010A-15PI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AT29C010A-15PI
Memory IC and Storage Component 774-AT29C010A-15PI
IC FLASH 1MBIT PARALLEL 32DIP Product overview: AT29C010A-15PI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT29C010A-15PI can be used for catalog matching and distributor lookup.

IC FLASH 1MBIT PARALLEL 32DIP Product overview: AT29C010A-15PI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT29C010A-15PI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC FLASH 1MBIT PARALLEL 32DIP

IC FLASH 1MBIT PARALLEL 32DIP

Supplier's Site Datasheet
Memory - AT29C010A-15PI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 1Mbit Parallel 150 ns 32-PDIP

FLASH Memory IC 1Mbit Parallel 150 ns 32-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - AT29C010A-15PI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT29C010A-15PI
Integrated Circuits (ICs) - Memory AT29C010A-15PI
IC FLASH 1MBIT PARALLEL 32DIP

IC FLASH 1MBIT PARALLEL 32DIP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT29C010A-15PI-ND 774-AT29C010A-15PI AT29C010A-15PI AT29C010A-15PI AT29C010A-15PI
Product Name Memory Integrated Circuits (ICs) Memory Memory Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory
Memory Category Flash Flash; Non-Volatile Flash; Non-Volatile Flash; Flash Flash; FLASH Flash; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 1000 kbits 1000 kbits 1000 kbits 1000 kbits
Package Type DIP; "32-DIP (0.600"", 15.24mm)" Tube DIP; 32-DIP (0.600\", 15.24mm)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882874P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details
Memory - AS5C1001 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 to 70 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 27LS00A/BEA - Quarktwin Technology Ltd.
Rochester Electronics
View Details
2 suppliers