Microchip Technology, Inc. Memory AT34C02D-SSHM-T

Description
EEPROM Memory IC 2Kb (256 x 8) I²C 1MHz 8-SOIC
Request a Quote
Description
EEPROM Memory IC 2Kb (256 x 8) I²C 1MHz 8-SOIC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AT34C02D is a 2Kbit EEPROM designed for use in DDR, DDR2, and DDR3 DIMM modules, compliant with JEDEC EE1002 and EE1002A specifications. It features a memory organization of 256 words of 8 bits each and operates over a supply voltage range of 1.7V to 5.5V. The device supports an I²C-compatible 2-wire serial interface with a maximum clock frequency of 400kHz at lower voltages and 1MHz at 5.0V. This EEPROM includes multiple data protection schemes, such as permanent and reversible software write protection for the lower 128 bytes, as well as hardware write protection for the entire memory array. It has a self-timed write cycle time of 5ms and boasts an endurance of 1,000,000 write cycles with a data retention period of up to 100 years. The AT34C02D is available in various compact packages, including 8-pad UDFN, 8-lead TSSOP, 8-lead JEDEC SOIC, and 8-ball VFBGA, making it suitable for applications requiring low power and low voltage operation.

Datasheet Summary
Powered by GS/AI

The AT34C02D is a 2Kbit EEPROM designed for use in DDR, DDR2, and DDR3 DIMM modules, compliant with JEDEC EE1002 and EE1002A specifications. It features a memory organization of 256 words of 8 bits each and operates over a supply voltage range of 1.7V to 5.5V. The device supports an I²C-compatible 2-wire serial interface with a maximum clock frequency of 400kHz at lower voltages and 1MHz at 5.0V. This EEPROM includes multiple data protection schemes, such as permanent and reversible software write protection for the lower 128 bytes, as well as hardware write protection for the entire memory array. It has a self-timed write cycle time of 5ms and boasts an endurance of 1,000,000 write cycles with a data retention period of up to 100 years. The AT34C02D is available in various compact packages, including 8-pad UDFN, 8-lead TSSOP, 8-lead JEDEC SOIC, and 8-ball VFBGA, making it suitable for applications requiring low power and low voltage operation.

Suppliers

Company
Product
Description
Supplier Links
Memory - AT34C02D-SSHM-TTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) I²C 1MHz 8-SOIC

EEPROM Memory IC 2Kb (256 x 8) I²C 1MHz 8-SOIC

Buy Now Datasheet
Memory - AT34C02D-SSHM-TDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) I²C 1MHz 8-SOIC

EEPROM Memory IC 2Kb (256 x 8) I²C 1MHz 8-SOIC

Buy Now Datasheet
Memory - AT34C02D-SSHM-TCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) I²C 1MHz 8-SOIC

EEPROM Memory IC 2Kb (256 x 8) I²C 1MHz 8-SOIC

Buy Now Datasheet
1MHZ Memory IC and Storage Component - 774-AT34C02D-SSHM-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1MHZ Memory IC and Storage Component
774-AT34C02D-SSHM-T
1MHZ Memory IC and Storage Component 774-AT34C02D-SSHM-T
IC EEPROM 2KBIT I2C 1MHZ 8SOIC Product overview: AT34C02D-SSHM-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT34C02D-SSHM-T can be used for catalog matching and distributor lookup.

IC EEPROM 2KBIT I2C 1MHZ 8SOIC Product overview: AT34C02D-SSHM-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT34C02D-SSHM-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - AT34C02D-SSHM-T - 846357-AT34C02D-SSHM-T - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT34C02D-SSHM-T
846357-AT34C02D-SSHM-T
Memory - EEPROM - AT34C02D-SSHM-T 846357-AT34C02D-SSHM-T
Manufacturer: Microchip Technology Win Source Part Number: 846357-AT34C02D-SSHM -T Features: Memory IC 1 MHz Package: Reel - TR Family Name: AT34C02 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 6 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Other Part Number: AT34C02D-SSHM-TTR, AT34C02D-SSHM-TCT, AT34C02D-SSHM-T-ND, AT34C02D-SSHM-TDKR

Manufacturer: Microchip Technology
Win Source Part Number: 846357-AT34C02D-SSHM-T
Features: Memory IC 1 MHz
Package: Reel - TR
Family Name: AT34C02
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 6 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Other Part Number: AT34C02D-SSHM-TTR, AT34C02D-SSHM-TCT, AT34C02D-SSHM-T-ND, AT34C02D-SSHM-TDKR

Buy Now Datasheet
Eeprom, 2Kbit, -40 To 85Deg C; Memory Size Microchip - 55W5904 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 2Kbit, -40 To 85Deg C; Memory Size Microchip
55W5904
Eeprom, 2Kbit, -40 To 85Deg C; Memory Size Microchip 55W5904
EEPROM, 2KBIT, -40 TO 85DEG C; Memory Size:2Kbit; EEPROM Memory Configuration:256K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes

EEPROM, 2KBIT, -40 TO 85DEG C; Memory Size:2Kbit; EEPROM Memory Configuration:256K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes

Supplier's Site Datasheet
IC EEPROM 2KBIT I2C 1MHZ 8SOIC

IC EEPROM 2KBIT I2C 1MHZ 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - AT34C02D-SSHM-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AT34C02D-SSHM-T
Integrated Circuits (ICs) - Memory - Memory AT34C02D-SSHM-T
IC EEPROM 2KBIT I2C 1MHZ 8SOIC

IC EEPROM 2KBIT I2C 1MHZ 8SOIC

Supplier's Site
IC EEPROM 2KBIT I2C 1MHZ 8SOIC

IC EEPROM 2KBIT I2C 1MHZ 8SOIC

Supplier's Site Datasheet
Memory - AT34C02D-SSHM-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 2Kbit I²C 1 MHz 8-SOIC

EEPROM Memory IC 2Kbit I²C 1 MHz 8-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT34C02D-SSHM-TTR-ND 774-AT34C02D-SSHM-T 846357-AT34C02D-SSHM-T 55W5904 AT34C02D-SSHM-T AT34C02D-SSHM-T AT34C02D-SSHM-T AT34C02D-SSHM-T
Product Name Memory 1MHZ Memory IC and Storage Component Memory - EEPROM - AT34C02D-SSHM-T Eeprom, 2Kbit, -40 To 85Deg C; Memory Size Microchip Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category EEPROM EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC SOIC SOIC; 8-SOIC (0.154", 3.90mm Width) SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 1.7V ~ 5.5V -3.3V; 1.7 -40degC ~ 85degC (TA) 1.7V ~ 5.5V 1.7V ~ 5.5V
Access Time 550 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C1005 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 to 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 28576411 A - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Logic - FIFOs Memory - 67413J - Lingto Electronic Limited
Rochester Electronics
Specs
Data Rate 25 MHz
Operating Current 240 mA
View Details