Microchip Technology, Inc. Memory AT49BV002ANT-70VI

Description
FLASH Memory IC 2Mb (256K x 8) Parallel 70ns 32-VSOP
Request a Quote Datasheet
Description
FLASH Memory IC 2Mb (256K x 8) Parallel 70ns 32-VSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT49BV002ANT-70VI-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 2Mb (256K x 8) Parallel 70ns 32-VSOP

FLASH Memory IC 2Mb (256K x 8) Parallel 70ns 32-VSOP

Buy Now Datasheet
Memory IC and Storage Component - 774-AT49BV002ANT-70VI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AT49BV002ANT-70VI
Memory IC and Storage Component 774-AT49BV002ANT-70VI
IC FLASH 2MBIT PARALLEL 32VSOP Product overview: AT49BV002ANT-70VI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT49BV002ANT-70V I can be used for catalog matching and distributor lookup.

IC FLASH 2MBIT PARALLEL 32VSOP Product overview: AT49BV002ANT-70VI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT49BV002ANT-70VI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - Flash - AT49BV002ANT-70VI - 769030-AT49BV002ANT-70VI - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - AT49BV002ANT-70VI
769030-AT49BV002ANT-70VI
Memory - Flash - AT49BV002ANT-70VI 769030-AT49BV002ANT-70VI
Manufacturer: Microchip Technology Win Source Part Number: 769030-AT49BV002ANT- 70VI Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TC) Package: 32-TFSOP (0.488", 12.40mm Width) Mounting: SMD Technology: FLASH Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 2Mb (256K x 8) Access Time: 70ns Part Status: Obsolete(EOL) Family Name: AT49BV002AN Categories: Integrated Circuits (ICs) Memory Format: FLASH Write Cycle Time - Word, Page: 50μs Memory Interface: Parallel Manufacturer Package: 32-VSOP Alternative Parts (Cross-Reference): MX29F002TTC-70; MX29F002TTI-70G; HY29F002TT-70I; MX29F002NBTC-12G; Introduction Date: May 02, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 769030-AT49BV002ANT-70VI
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TC)
Package: 32-TFSOP (0.488", 12.40mm Width)
Mounting: SMD
Technology: FLASH
Operating Supply Voltage: 2.7 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 2Mb (256K x 8)
Access Time: 70ns
Part Status: Obsolete(EOL)
Family Name: AT49BV002AN
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Write Cycle Time - Word, Page: 50μs
Memory Interface: Parallel
Manufacturer Package: 32-VSOP
Alternative Parts (Cross-Reference): MX29F002TTC-70; MX29F002TTI-70G; HY29F002TT-70I; MX29F002NBTC-12G;
Introduction Date: May 02, 1997
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - AT49BV002ANT-70VI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT49BV002ANT-70VI
Integrated Circuits (ICs) - Memory AT49BV002ANT-70VI
IC FLASH 2MBIT PARALLEL 32VSOP

IC FLASH 2MBIT PARALLEL 32VSOP

Supplier's Site
Memory - AT49BV002ANT-70VI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 2Mbit Parallel 70 ns 32-VSOP

FLASH Memory IC 2Mbit Parallel 70 ns 32-VSOP

Buy Now Datasheet
IC FLASH 2MBIT PARALLEL 32VSOP

IC FLASH 2MBIT PARALLEL 32VSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT49BV002ANT-70VI-ND 774-AT49BV002ANT-70VI 769030-AT49BV002ANT-70VI AT49BV002ANT-70VI AT49BV002ANT-70VI AT49BV002ANT-70VI
Product Name Memory Memory IC and Storage Component Memory - Flash - AT49BV002ANT-70VI Integrated Circuits (ICs) - Memory Memory Memory
Memory Category Flash Flash; Non-Volatile Flash; Non-Volatile Flash; Non-Volatile Flash; FLASH Flash; Flash
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 2000 kbits 2000 kbits 2000 kbits 2000 kbits
Package Type "32-TFSOP (0.488"", 12.40mm Width)" Tray 32-TFSOP (0.488\", 12.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

 - 4164-15FGS/BZA - Rochester Electronics
Specs
Memory Category DRAM Chip
Package Type CLCC18
View Details
4 suppliers
DIP Memory IC and Storage Component - 2020-NM27C010N200 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category EPROM; Non-Volatile
Access Time 200 ns
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Memories - Radiation hardened and high-reliability memories - Space Memories - 5962R1821404VXF - 5962R1821404VXF - Infineon Technologies AG
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 144000 kbits
Number of Words 4 k
View Details
Memory - MT5C2568 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details