Atmel Corporation Memory - Flash - AT45DB011D-SSH-B AT45DB011D-SSH-B

Description
Manufacturer: Microchip Technology Win Source Part Number: 140189-AT45DB011D-SS H-B Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH Memory Size: 1Mb (264 Bytes x 512 pages) Family Name: AT45DB011D Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 66MHz Alternative Parts (Cross-Reference): IS25LD010-JVLE; IS25LD010-JVLA2; IS25LD010-JVLA1; IS25LD010-JVLI; Introduction Date: October 01, 2012 ECCN: 3A991 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 140189-AT45DB011D-SS H-B Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH Memory Size: 1Mb (264 Bytes x 512 pages) Family Name: AT45DB011D Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 66MHz Alternative Parts (Cross-Reference): IS25LD010-JVLE; IS25LD010-JVLA2; IS25LD010-JVLA1; IS25LD010-JVLI; Introduction Date: October 01, 2012 ECCN: 3A991 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - AT45DB011D-SSH-B - 140189-AT45DB011D-SSH-B - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - AT45DB011D-SSH-B
140189-AT45DB011D-SSH-B
Memory - Flash - AT45DB011D-SSH-B 140189-AT45DB011D-SSH-B
Manufacturer: Microchip Technology Win Source Part Number: 140189-AT45DB011D-SS H-B Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH Memory Size: 1Mb (264 Bytes x 512 pages) Family Name: AT45DB011D Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 66MHz Alternative Parts (Cross-Reference): IS25LD010-JVLE; IS25LD010-JVLA2; IS25LD010-JVLA1; IS25LD010-JVLI; Introduction Date: October 01, 2012 ECCN: 3A991 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 140189-AT45DB011D-SSH-B
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 1Mb (264 Bytes x 512 pages)
Family Name: AT45DB011D
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TC)
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 66MHz
Alternative Parts (Cross-Reference): IS25LD010-JVLE; IS25LD010-JVLA2; IS25LD010-JVLA1; IS25LD010-JVLI;
Introduction Date: October 01, 2012
ECCN: 3A991
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 140189-AT45DB011D-SSH-B
Product Name Memory - Flash - AT45DB011D-SSH-B
Memory Category Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MT5C1008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882561 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
 - 93L422DM - Rochester Electronics
Texas Instruments
Specs
Memory Category SRAM Chip
Package Type DIP; CDIP22
View Details
3 suppliers
5V Memory IC and Storage Component - 774-MBM29F800BA-70PFTN-SFLE1 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash
Access Time 70 ns
Operating Temperature -40 C (-40 F)
View Details