Atmel Corporation Integrated Circuits(ICs) AT29C010-20JC

Description
Manufacturer: Atmel Win Source Part Number: 221041-AT29C010-20JC Category: Integrated Circuits(ICs) Family: Memory Family Name: AT29C010 Alternative Parts (Cross-Reference): AT29C010-20LC; AT29C010-70JC; AT29C010-90JC; AT29C010-12JC; Introduction Date: June 13, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Atmel Win Source Part Number: 221041-AT29C010-20JC Category: Integrated Circuits(ICs) Family: Memory Family Name: AT29C010 Alternative Parts (Cross-Reference): AT29C010-20LC; AT29C010-70JC; AT29C010-90JC; AT29C010-12JC; Introduction Date: June 13, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 221041-AT29C010-20JC - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
221041-AT29C010-20JC
Integrated Circuits(ICs) 221041-AT29C010-20JC
Manufacturer: Atmel Win Source Part Number: 221041-AT29C010-20JC Category: Integrated Circuits(ICs) Family: Memory Family Name: AT29C010 Alternative Parts (Cross-Reference): AT29C010-20LC; AT29C010-70JC; AT29C010-90JC; AT29C010-12JC; Introduction Date: June 13, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Atmel
Win Source Part Number: 221041-AT29C010-20JC
Category: Integrated Circuits(ICs)
Family: Memory
Family Name: AT29C010
Alternative Parts (Cross-Reference): AT29C010-20LC; AT29C010-70JC; AT29C010-90JC; AT29C010-12JC;
Introduction Date: June 13, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now
5V Memory IC and Storage Component - 774-AT29C010-20JC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V Memory IC and Storage Component
774-AT29C010-20JC
5V Memory IC and Storage Component 774-AT29C010-20JC
NOR Flash Parallel 5V 1M-bit 128K x 8 200ns 32-Pin PLCC Product overview: AT29C010-20JC from Atmel (Microchip Technology) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT29C010-20JC can be used for catalog matching and distributor lookup.

NOR Flash Parallel 5V 1M-bit 128K x 8 200ns 32-Pin PLCC Product overview: AT29C010-20JC from Atmel (Microchip Technology) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT29C010-20JC can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 221041-AT29C010-20JC 774-AT29C010-20JC
Product Name Integrated Circuits(ICs) 5V Memory IC and Storage Component
Memory Category Flash Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXxxSMSxxxxPxxxxx-xx/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory IC and Storage Component - 774-JBP28S42MJ - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category PROM
Access Time 70 ns
Operating Temperature -55 C (-67 F)
View Details
4 suppliers
Memory - 5962-9459901MXA-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type "28-CDIP (0.300"", 7.62mm)"
View Details
2 suppliers
Memory - RC28F640P30T85A - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Access Time 85 ns
Density 64000 kbits
View Details