FLASH Memory IC 1Mb (264 Bytes x 512 pages) SPI 20MHz 8-SOIC
IC FLASH 1MBIT SPI 20MHZ 8SOIC Product overview: AT45DB011B-SC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 20MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT45DB011B-SC can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 221108-AT45DB011B-SC
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 1Mb (264 Bytes x 512 pages)
Family Name: AT45DB011B
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TC)
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 20MHz
Alternative Parts (Cross-Reference): IS25LQ010B-JBLA3; IS25LQ010B-JBLA2; IS25LQ010B-JBLE1;
Introduction Date: April 21, 1997
ECCN: EAR99
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
FLASH Memory IC 1Mbit SPI 20 MHz 8-SOIC
IC FLASH 1MBIT SPI 20MHZ 8SOIC
IC FLASH 1MBIT SPI 20MHZ 8SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AT45DB011B-SC-ND | 774-AT45DB011B-SC | 221108-AT45DB011B-SC | AT45DB011B-SC | AT45DB011B-SC | AT45DB011B-SC |
| Product Name | Memory | 20MHZ Memory IC and Storage Component | Memory - Flash - AT45DB011B-SC | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash; FLASH | Flash; FLASH | Flash; Flash | Flash; Non-Volatile |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Density | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits | ||
| Package Type | SOIC; "8-SOIC (0.209"", 5.30mm Width)" | SOIC; Tube | SOIC; 8-SOIC | SOIC; 8-SOIC (0.209\", 5.30mm Width) | SOIC |