FLASH Memory IC 4Mb (512K x 8) Parallel 250ns 32-TSOP
IC FLASH 4MBIT PARALLEL 32TSOP Product overview: AT29BV040A-25TI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT29BV040A-25TI can be used for catalog matching and distributor lookup.
Manufacturer: Atmel
Win Source Part Number: 1148287-AT29BV040A-2
Manufacturer Homepage: www.atmel.com
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
FLASH Memory IC 4Mbit Parallel 250 ns 32-TSOP
IC FLASH 4MBIT PARALLEL 32TSOP
IC FLASH 4MBIT PARALLEL 32TSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AT29BV040A-25TI-ND | 774-AT29BV040A-25TI | 1148287-AT29BV040A-25TI | AT29BV040A-25TI | AT29BV040A-25TI | AT29BV040A-25TI |
| Product Name | Memory | Memory IC and Storage Component | Memory - AT29BV040A-25TI | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash | Flash; FLASH | Flash; Non-Volatile | Flash; Flash |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits | ||
| Package Type | "32-TFSOP (0.724"", 18.40mm Width)" | Tray | 32-TFSOP (0.724\", 18.40mm Width) |