Microchip Technology, Inc. Memory - Flash - AT45DB021D-SSH-B AT45DB021D-SSH-B

Description
Manufacturer: Microchip Technology Win Source Part Number: 010326-AT45DB021D-SS H-B Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH Memory Size: 2Mb (264 Bytes x 1024 pages) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 66MHz Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 010326-AT45DB021D-SS H-B Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH Memory Size: 2Mb (264 Bytes x 1024 pages) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 66MHz Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - AT45DB021D-SSH-B - 010326-AT45DB021D-SSH-B - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - AT45DB021D-SSH-B
010326-AT45DB021D-SSH-B
Memory - Flash - AT45DB021D-SSH-B 010326-AT45DB021D-SSH-B
Manufacturer: Microchip Technology Win Source Part Number: 010326-AT45DB021D-SS H-B Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH Memory Size: 2Mb (264 Bytes x 1024 pages) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 66MHz Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 010326-AT45DB021D-SSH-B
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 2Mb (264 Bytes x 1024 pages)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TC)
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 66MHz
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now
Memory - Flash - AT45DB021D-SSH-B - 078928-AT45DB021D-SSH-B - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - AT45DB021D-SSH-B
078928-AT45DB021D-SSH-B
Memory - Flash - AT45DB021D-SSH-B 078928-AT45DB021D-SSH-B
Manufacturer: Microchip Technology Win Source Part Number: 078928-AT45DB021D-SS H-B Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH Memory Size: 2Mb (264 Bytes x 1024 pages) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 66MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 078928-AT45DB021D-SSH-B
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 2Mb (264 Bytes x 1024 pages)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TC)
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 66MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now
Memory - AT45DB021D-SSH-B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 2Mbit SPI 66 MHz 8-SOIC

FLASH Memory IC 2Mbit SPI 66 MHz 8-SOIC

Buy Now
IC FLASH 2MBIT SPI 66MHZ 8SOIC

IC FLASH 2MBIT SPI 66MHZ 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - AT45DB021D-SSH-B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT45DB021D-SSH-B
Integrated Circuits (ICs) - Memory AT45DB021D-SSH-B
IC FLASH 2MBIT SPI 66MHZ 8SOIC

IC FLASH 2MBIT SPI 66MHZ 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 010326-AT45DB021D-SSH-B AT45DB021D-SSH-B AT45DB021D-SSH-B AT45DB021D-SSH-B
Product Name Memory - Flash - AT45DB021D-SSH-B Memory Memory Integrated Circuits (ICs) - Memory
Memory Category Flash; FLASH Flash; FLASH Flash; Flash Flash; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; 8-SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS29LV016D - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Logic - Logic - FIFOs Memory - SN74ACT7801-15FN - 794886-SN74ACT7801-15FN - Win Source Electronics
Specs
Memory Category FIFO
Data Rate 40 MHz
Access Time 15 ns
View Details
3 suppliers
Quad Memory IC and Storage Component - 774-S25FL032P0XBHI020 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash; Non-Volatile
Cycle Time 5000 to 3.00E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers