Microchip Technology, Inc. Memory AT49BV002AN-70VI

Description
FLASH Memory IC 2Mb (256K x 8) Parallel 70ns 32-VSOP
Request a Quote Datasheet
Description
FLASH Memory IC 2Mb (256K x 8) Parallel 70ns 32-VSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT49BV002AN-70VI-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 2Mb (256K x 8) Parallel 70ns 32-VSOP

FLASH Memory IC 2Mb (256K x 8) Parallel 70ns 32-VSOP

Buy Now Datasheet
Memory - Flash - AT49BV002AN-70VI - 911959-AT49BV002AN-70VI - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - AT49BV002AN-70VI
911959-AT49BV002AN-70VI
Memory - Flash - AT49BV002AN-70VI 911959-AT49BV002AN-70VI
Manufacturer: Microchip Technology Win Source Part Number: 911959-AT49BV002AN-7 0VI Operating Temperature Range: -40°C ~ 85°C (TC) Features: FLASH Memory IC 2Mb (256K x 8) Parallel 70 ns 32-VSOP Package: Tray Package: 32-TFSOP (0.488", 12.40mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: AT49BV002 Categories: Integrated Circuits (ICs) Case / Package: 32-VSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 208 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071

Manufacturer: Microchip Technology
Win Source Part Number: 911959-AT49BV002AN-70VI
Operating Temperature Range: -40°C ~ 85°C (TC)
Features: FLASH Memory IC 2Mb (256K x 8) Parallel 70 ns 32-VSOP
Package: Tray
Package: 32-TFSOP (0.488", 12.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: AT49BV002
Categories: Integrated Circuits (ICs)
Case / Package: 32-VSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 208
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071

Buy Now Datasheet
Memory IC and Storage Component - 774-AT49BV002AN-70VI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AT49BV002AN-70VI
Memory IC and Storage Component 774-AT49BV002AN-70VI
IC FLASH 2MBIT PARALLEL 32VSOP Product overview: AT49BV002AN-70VI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT49BV002AN-70VI can be used for catalog matching and distributor lookup.

IC FLASH 2MBIT PARALLEL 32VSOP Product overview: AT49BV002AN-70VI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT49BV002AN-70VI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - AT49BV002AN-70VI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 2Mbit Parallel 70 ns 32-VSOP

FLASH Memory IC 2Mbit Parallel 70 ns 32-VSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - AT49BV002AN-70VI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT49BV002AN-70VI
Integrated Circuits (ICs) - Memory AT49BV002AN-70VI
IC FLASH 2MBIT PARALLEL 32VSOP

IC FLASH 2MBIT PARALLEL 32VSOP

Supplier's Site
IC FLASH 2MBIT PARALLEL 32VSOP

IC FLASH 2MBIT PARALLEL 32VSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT49BV002AN-70VI-ND 911959-AT49BV002AN-70VI 774-AT49BV002AN-70VI AT49BV002AN-70VI AT49BV002AN-70VI AT49BV002AN-70VI
Product Name Memory Memory - Flash - AT49BV002AN-70VI Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory Memory
Memory Category Flash Flash Flash; Non-Volatile Flash; FLASH Flash; Non-Volatile Flash; Flash
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 2000 kbits 2000 kbits 2000 kbits 2000 kbits
Package Type "32-TFSOP (0.488"", 12.40mm Width)" SOP; 32-VSOP Tray 32-TFSOP (0.488\", 12.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

5V Memory IC and Storage Component - 774-MT5C1008CW-45/883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Memory - S25FL127SABNFI101 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 128000 kbits
View Details
SDRAM - 1882660P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Density 512000 kbits
View Details
Memory - Memory - Controllers - BQ2205LYPWR - 1154093-BQ2205LYPWR - Win Source Electronics
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP
Supply Voltage 3 V ~ 3.6 V
View Details
4 suppliers