FLASH Memory IC 4Mb (264 Bytes x 2048 pages) SPI 20MHz 28-SOIC
IC FLASH 4MBIT SPI 20MHZ 28SOIC Product overview: AT45DB041B-RI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 20MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT45DB041B-RI can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 221137-AT45DB041B-RI
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 4Mb (264 Bytes x 2048 pages)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TC)
Case / Package: 28-SOIC
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 20MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
IC FLASH 4MBIT SPI 20MHZ 28SOIC
IC FLASH 4MBIT SPI 20MHZ 28SOIC
FLASH Memory IC 4Mbit SPI 20 MHz 28-SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AT45DB041B-RI-ND | 774-AT45DB041B-RI | 221137-AT45DB041B-RI | AT45DB041B-RI | AT45DB041B-RI | AT45DB041B-RI |
| Product Name | Memory | 20MHZ Memory IC and Storage Component | Memory - Flash - AT45DB041B-RI | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash; FLASH | Flash; Non-Volatile | Flash; Flash | Flash; FLASH |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits | ||
| Package Type | SOIC; "28-SOIC (0.342"", 8.69mm Width)" | SOIC; Tube | SOIC; 28-SOIC | SOIC | SOIC; 28-SOIC (0.342\", 8.69mm Width) |