IC FLASH 4MBIT SPI 13MHZ 28TSOP Product overview: AT45DB041A-TI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 13MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT45DB041A-TI can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 911945-AT45DB041A-TI
Operating Temperature Range: -40°C ~ 85°C (TC)
Features: FLASH Memory IC 4Mb (264 Bytes x 2048 pages) SPI 13 MHz 28-TSOP
Package: Tray
Package: 28-TSSOP (0.465", 11.80mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: AT45DB041
Categories: Integrated Circuits (ICs)
Case / Package: 28-TSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 234
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
IC FLASH 4MBIT SPI 13MHZ 28TSOP
FLASH Memory IC 4Mbit SPI 13 MHz 28-TSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-AT45DB041A-TI | 911945-AT45DB041A-TI | AT45DB041A-TI | AT45DB041A-TI |
| Product Name | 13MHZ Memory IC and Storage Component | Memory - Flash - AT45DB041A-TI | Memory | Memory |
| Memory Category | Flash | Flash | Flash; Flash | Flash; FLASH |